TE Connectivity Force Sensors, Load Cells - Industrial FX29K0-040B-0025-L

Description
SENSOR FORCE 12.50KGF PUSHBUTTON
Request a Quote Datasheet
Description
SENSOR FORCE 12.50KGF PUSHBUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 223-FX29K0-040B-0025-L-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-FX29K0-040B-0025-L-ND
Force Sensors, Load Cells - Industrial 223-FX29K0-040B-0025-L-ND
SENSOR FORCE 12.50KGF PUSHBUTTON

SENSOR FORCE 12.50KGF PUSHBUTTON

Buy Now Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FX29K0-040B-0025-L
Force Sensors & Load Cells FX29K0-040B-0025-L
Force Sensors & Load Cells Compression LoadCell

Force Sensors & Load Cells Compression LoadCell

Buy Now Datasheet
Load Cell Sensor, 25Lb, 5.5V; Load Capacity Te Connectivity - 40AH0469 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell Sensor, 25Lb, 5.5V; Load Capacity Te Connectivity
40AH0469
Load Cell Sensor, 25Lb, 5.5V; Load Capacity Te Connectivity 40AH0469
LOAD CELL SENSOR, 25LB, 5.5V; Load Capacity:25lb; Supply Voltage:5.5V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

LOAD CELL SENSOR, 25LB, 5.5V; Load Capacity:25lb; Supply Voltage:5.5V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 223-FX29K0-040B-0025-L-ND FX29K0-040B-0025-L 40AH0469
Product Name Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Load Cell Sensor, 25Lb, 5.5V; Load Capacity Te Connectivity
Force Rating 27.56 lbs (12.5 kg) 25 lbs (11.34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Low Power ASIC - AF-3068 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, White Goods, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K6-G0 - KZ-011-0400-200N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - 10201508-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details