Honeywell Sensing & IoT FSS-SMT Series force sensor, uncompensated/unamplified, low profile package, 0 N to 20 N force range, tape and reel packaging FSS020WNGR

Description
Honeywell FSS-SMT Series force sensors are designed to be one of the most reliable force sensors available as illustrated by 20 million Mean Cycles to Failure (MCTF) at 25°C [77°F] rating. This low profile Surface Mount Technology (SMT) sensor allows for automated assembly on a printed circuit board, often helping the customer to reduce assembly costs. The FSS-SMT Series force sensor is designed to provide precise and reliable force sensing performance in a compact commercial-grade package. The sensor incorporates Honeywell sensing technology that uses a specialized piezoresistive micromachined silicon sensing element. The low power, unamplified, uncompensated Wheatstone bridge circuit design provides inherently stable mV output over the force range. Force sensors operate on the principle that the resistance of silicon-implanted piezoresistors will change when the resistors flex under applied force. The sensor concentrates force from the applications, through the stainless steel ball, directly to the silicon-sensing element. The amount of resistance changes in proportion to the amount of force being applied. This change in circuit resistance results in a corresponding mV output level change. The sensor package design incorporates patented modular construction. The use of innovative elastomeric technology and engineered molded plastics results in load excitation capacities up to 60 N (range dependent). The stainless steel ball provides excellent mechanical stability, and is suitable for a variety of potential medical and commercial applications.
Request a Quote Datasheet
Description
Honeywell FSS-SMT Series force sensors are designed to be one of the most reliable force sensors available as illustrated by 20 million Mean Cycles to Failure (MCTF) at 25°C [77°F] rating. This low profile Surface Mount Technology (SMT) sensor allows for automated assembly on a printed circuit board, often helping the customer to reduce assembly costs. The FSS-SMT Series force sensor is designed to provide precise and reliable force sensing performance in a compact commercial-grade package. The sensor incorporates Honeywell sensing technology that uses a specialized piezoresistive micromachined silicon sensing element. The low power, unamplified, uncompensated Wheatstone bridge circuit design provides inherently stable mV output over the force range. Force sensors operate on the principle that the resistance of silicon-implanted piezoresistors will change when the resistors flex under applied force. The sensor concentrates force from the applications, through the stainless steel ball, directly to the silicon-sensing element. The amount of resistance changes in proportion to the amount of force being applied. This change in circuit resistance results in a corresponding mV output level change. The sensor package design incorporates patented modular construction. The use of innovative elastomeric technology and engineered molded plastics results in load excitation capacities up to 60 N (range dependent). The stainless steel ball provides excellent mechanical stability, and is suitable for a variety of potential medical and commercial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FSS-SMT Series force sensor, uncompensated/unamplified, low profile package, 0 N to 20 N force range, tape and reel packaging - FSS020WNGR - Honeywell Sensing & IoT
Fort Mill, SC, United States
FSS-SMT Series force sensor, uncompensated/unamplified, low profile package, 0 N to 20 N force range, tape and reel packaging
FSS020WNGR
FSS-SMT Series force sensor, uncompensated/unamplified, low profile package, 0 N to 20 N force range, tape and reel packaging FSS020WNGR
Honeywell FSS-SMT Series force sensors are designed to be one of the most reliable force sensors available as illustrated by 20 million Mean Cycles to Failure (MCTF) at 25°C [77°F] rating. This low profile Surface Mount Technology (SMT) sensor allows for automated assembly on a printed circuit board, often helping the customer to reduce assembly costs. The FSS-SMT Series force sensor is designed to provide precise and reliable force sensing performance in a compact commercial-grade package. The sensor incorporates Honeywell sensing technology that uses a specialized piezoresistive micromachined silicon sensing element. The low power, unamplified, uncompensated Wheatstone bridge circuit design provides inherently stable mV output over the force range. Force sensors operate on the principle that the resistance of silicon-implanted piezoresistors will change when the resistors flex under applied force. The sensor concentrates force from the applications, through the stainless steel ball, directly to the silicon-sensing element. The amount of resistance changes in proportion to the amount of force being applied. This change in circuit resistance results in a corresponding mV output level change. The sensor package design incorporates patented modular construction. The use of innovative elastomeric technology and engineered molded plastics results in load excitation capacities up to 60 N (range dependent). The stainless steel ball provides excellent mechanical stability, and is suitable for a variety of potential medical and commercial applications.

Honeywell FSS-SMT Series force sensors are designed to be one of the most reliable force sensors available as illustrated by 20 million Mean Cycles to Failure (MCTF) at 25°C [77°F] rating. This low profile Surface Mount Technology (SMT) sensor allows for automated assembly on a printed circuit board, often helping the customer to reduce assembly costs.

The FSS-SMT Series force sensor is designed to provide precise and reliable force sensing performance in a compact commercial-grade package. The sensor incorporates Honeywell sensing technology that uses a specialized piezoresistive micromachined silicon sensing element. The low power, unamplified, uncompensated Wheatstone bridge circuit design provides inherently stable mV output over the force range.

Force sensors operate on the principle that the resistance of silicon-implanted piezoresistors will change when the resistors flex under applied force. The sensor concentrates force from the applications, through the stainless steel ball, directly to the silicon-sensing element. The amount of resistance changes in proportion to the amount of force being applied. This change in circuit resistance results in a corresponding mV output level change.

The sensor package design incorporates patented modular construction. The use of innovative elastomeric technology and engineered molded plastics results in load excitation capacities up to 60 N (range dependent). The stainless steel ball provides excellent mechanical stability, and is suitable for a variety of potential medical and commercial applications.

Supplier's Site Datasheet
Force Sensors, Load Cells - Industrial - FSS020WNGR-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
FSS020WNGR-ND
Force Sensors, Load Cells - Industrial FSS020WNGR-ND
SENSOR FORCE 20N BALL

SENSOR FORCE 20N BALL

Buy Now Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FSS020WNGR
Force Sensors & Load Cells FSS020WNGR
Force Sensors & Load Cells Force Products

Force Sensors & Load Cells Force Products

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey VAST STOCK CO., LIMITED
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number FSS020WNGR FSS020WNGR-ND FSS020WNGR
Product Name FSS-SMT Series force sensor, uncompensated/unamplified, low profile package, 0 N to 20 N force range, tape and reel packaging Force Sensors, Load Cells - Industrial Force Sensors & Load Cells
Force Rating 0.0 to 4.5 lbs (0.0 to 2.04 kg) 0.0 to 4.5 lbs (0.0 to 2.04 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 10217625-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
200lb/100kg/1000N Force Gauge - M3-200 - Transcat, Inc.
Specs
Force Rating 200 lbs (90.7 kg)
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details