Ohmite Manufacturing Co. Force Sensors, Load Cells FSR01CE

Description
SENSOR FORCE 5KGF FLAT MEMBRANE
Request a Quote Datasheet
Description
SENSOR FORCE 5KGF FLAT MEMBRANE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - FSR01CE-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
FSR01CE-ND
Force Sensors, Load Cells FSR01CE-ND
SENSOR FORCE 5KGF FLAT MEMBRANE

SENSOR FORCE 5KGF FLAT MEMBRANE

Buy Now Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FSR01CE
Force Sensors & Load Cells FSR01CE
Force Sensors & Load Cells Std Square, Female Force Sensing

Force Sensors & Load Cells Std Square, Female Force Sensing

Buy Now Datasheet
Force Sensing Resistor, Square, 5Kg; Load Capacity Ohmite - 51AC1049 - Newark, An Avnet Company
Chicago, IL, United States
Force Sensing Resistor, Square, 5Kg; Load Capacity Ohmite
51AC1049
Force Sensing Resistor, Square, 5Kg; Load Capacity Ohmite 51AC1049
FORCE SENSING RESISTOR, SQUARE, 5KG; Load Capacity:5kg; Supply Voltage:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Cell Output mV / V:-; Product Range:FSR Series RoHS Compliant: Yes

FORCE SENSING RESISTOR, SQUARE, 5KG; Load Capacity:5kg; Supply Voltage:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Cell Output mV / V:-; Product Range:FSR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number FSR01CE-ND FSR01CE 51AC1049
Product Name Force Sensors, Load Cells Force Sensors & Load Cells Force Sensing Resistor, Square, 5Kg; Load Capacity Ohmite
Force Rating 11.03 lbs (5 kg) 11.03 lbs (5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details
Force Sensors - 10213544-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Piezoelectr. force washer 60KN 200 °C - 1-CHW-2/60KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 13488 lbs (6117 kg)
Output pC (passive piezoelectric)
Device Sensor Element / Chip
View Details
Compression Load Cell - X-BW23 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details