Ohmite Manufacturing Co. Force Sensors, Load Cells FSR03CE

Description
SENSOR FORCE 5KGF FLAT MEMBRANE
Request a Quote Datasheet
Description
SENSOR FORCE 5KGF FLAT MEMBRANE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - FSR03CE-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
FSR03CE-ND
Force Sensors, Load Cells FSR03CE-ND
SENSOR FORCE 5KGF FLAT MEMBRANE

SENSOR FORCE 5KGF FLAT MEMBRANE

Buy Now Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FSR03CE
Force Sensors & Load Cells FSR03CE
Force Sensors & Load Cells Std Round, Female Force Sensing

Force Sensors & Load Cells Std Round, Female Force Sensing

Buy Now Datasheet
Force Sensing Resistor, Round, 5Kg; Load Capacity Ohmite - 51AC1051 - Newark, An Avnet Company
Chicago, IL, United States
Force Sensing Resistor, Round, 5Kg; Load Capacity Ohmite
51AC1051
Force Sensing Resistor, Round, 5Kg; Load Capacity Ohmite 51AC1051
FORCE SENSING RESISTOR, ROUND, 5KG; Load Capacity:5kg; Supply Voltage:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Cell Output mV / V:-; Product Range:FSR Series RoHS Compliant: Yes

FORCE SENSING RESISTOR, ROUND, 5KG; Load Capacity:5kg; Supply Voltage:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Cell Output mV / V:-; Product Range:FSR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Force Sensing Resistor, 5Kg, 85Deg C; Load Capacity Ohmite - 99AC9213 - Newark, An Avnet Company
Chicago, IL, United States
Force Sensing Resistor, 5Kg, 85Deg C; Load Capacity Ohmite
99AC9213
Force Sensing Resistor, 5Kg, 85Deg C; Load Capacity Ohmite 99AC9213
FORCE SENSING RESISTOR, 5KG, 85DEG C; Load Capacity:5kg; Supply Voltage:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Cell Output mV / V:-; Product Range:FSR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FORCE SENSING RESISTOR, 5KG, 85DEG C; Load Capacity:5kg; Supply Voltage:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Cell Output mV / V:-; Product Range:FSR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number FSR03CE-ND FSR03CE 51AC1051
Product Name Force Sensors, Load Cells Force Sensors & Load Cells Force Sensing Resistor, Round, 5Kg; Load Capacity Ohmite
Force Rating 11.03 lbs (5 kg) 11.03 lbs (5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Full Bridge Thin Beam Force Sensor - TBS Series - Transducer Techniques, LLC
Specs
Force Rating 0.2500 to 40 lbs (0.1134 to 18.14 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-200N-E0-K1-G0 - KZ-011-0400-200N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
200lb/100kg/1000N Force Gauge - M3-200 - Transcat, Inc.
Specs
Force Rating 200 lbs (90.7 kg)
Device Gauge / Indicator
View Details