TE Connectivity Force Sensors, Load Cells - Industrial FX293X-040B-0050-L

Description
SENSOR FORCE 25KGF PUSHBUTTON
Request a Quote Datasheet
Description
SENSOR FORCE 25KGF PUSHBUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 223-FX293X-040B-0050-L-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-FX293X-040B-0050-L-ND
Force Sensors, Load Cells - Industrial 223-FX293X-040B-0050-L-ND
SENSOR FORCE 25KGF PUSHBUTTON

SENSOR FORCE 25KGF PUSHBUTTON

Buy Now Datasheet
Load Cell Sensor, 50Lb, 5.25V; Load Capacity Te Connectivity - 40AH0486 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell Sensor, 50Lb, 5.25V; Load Capacity Te Connectivity
40AH0486
Load Cell Sensor, 50Lb, 5.25V; Load Capacity Te Connectivity 40AH0486
LOAD CELL SENSOR, 50LB, 5.25V; Load Capacity:50lb; Supply Voltage:5.25V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

LOAD CELL SENSOR, 50LB, 5.25V; Load Capacity:50lb; Supply Voltage:5.25V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FX293X-040B-0050-L
Force Sensors & Load Cells FX293X-040B-0050-L
Force Sensors & Load Cells Compression LoadCell

Force Sensors & Load Cells Compression LoadCell

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 223-FX293X-040B-0050-L-ND 40AH0486 FX293X-040B-0050-L
Product Name Force Sensors, Load Cells - Industrial Load Cell Sensor, 50Lb, 5.25V; Load Capacity Te Connectivity Force Sensors & Load Cells
Force Rating 55.12 lbs (25 kg) 50 lbs (22.68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - EFN30-200N-C20003 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Compression Load Cell - X-B78 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 40000 lbs (18141 kg)
Force Measured Compression
Output Analog Voltage
View Details
Force Gauges - 559785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details