TE Connectivity Force Sensors, Load Cells - Industrial FX293X-100A-0050-L

Description
SENSOR FORCE 25KGF PUSHBUTTON
Request a Quote Datasheet
Description
SENSOR FORCE 25KGF PUSHBUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 223-FX293X-100A-0050-L-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-FX293X-100A-0050-L-ND
Force Sensors, Load Cells - Industrial 223-FX293X-100A-0050-L-ND
SENSOR FORCE 25KGF PUSHBUTTON

SENSOR FORCE 25KGF PUSHBUTTON

Buy Now Datasheet
Load Cell Sensor, 50Lb, 5.25V; Load Capacity Te Connectivity Sensors - 40AH0490 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell Sensor, 50Lb, 5.25V; Load Capacity Te Connectivity Sensors
40AH0490
Load Cell Sensor, 50Lb, 5.25V; Load Capacity Te Connectivity Sensors 40AH0490
LOAD CELL SENSOR, 50LB, 5.25V; Load Capacity:50lb; Supply Voltage:5.25V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

LOAD CELL SENSOR, 50LB, 5.25V; Load Capacity:50lb; Supply Voltage:5.25V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Load Cell Sensor, 50Lb, 5.25V Rohs Compliant Te Connectivity - 53AH6979 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell Sensor, 50Lb, 5.25V Rohs Compliant Te Connectivity
53AH6979
Load Cell Sensor, 50Lb, 5.25V Rohs Compliant Te Connectivity 53AH6979
LOAD CELL SENSOR, 50LB, 5.25V ROHS COMPLIANT: YES

LOAD CELL SENSOR, 50LB, 5.25V ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FX293X-100A-0050-L
Force Sensors & Load Cells FX293X-100A-0050-L
Force Sensors & Load Cells Compression LoadCell

Force Sensors & Load Cells Compression LoadCell

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 223-FX293X-100A-0050-L-ND 40AH0490 53AH6979 FX293X-100A-0050-L
Product Name Force Sensors, Load Cells - Industrial Load Cell Sensor, 50Lb, 5.25V; Load Capacity Te Connectivity Sensors Load Cell Sensor, 50Lb, 5.25V Rohs Compliant Te Connectivity Force Sensors & Load Cells
Force Rating 55.12 lbs (25 kg) 50 lbs (22.68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Bending beam load cell HLCF2C3/220kg - 1-HLCF2C3/220KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 485 lbs (220 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Force Gauges - 606593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
RCP/SCP Series - SCP-1.375 - Strainsert
Specs
Force Rating 25000 lbs (11338 kg)
Package Load Pin
Output Analog Voltage
View Details
Tension and Compression Load Cell - X-S06 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 20000 lbs (50 to 9070 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details