Hottinger Bruel and Kjaer UK Ltd. Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| Charge/CCLD input front panel designed for use with LAN-XI Bridge Module Type 3057. | |
| Default front panel for the 12-channel Type 3053 input module. | |
| Default front panel on 2/2-ch. Input/Output Module Type 3160-A-022. | |
| Default front panel on 4/6 ch. Input Modules Type 3050, 3-ch. Input Module Type 3052 and Generator and 2/2-ch. Input/Output Module Type 3160-A-022. | |
| Designed for use with charge accelerometers. | |
| Designed for use with hand-held microphone arrays together with a LAN-XI Frame Type 3660-D. | |
| Designed to be used in conjunction with microphones that require 200V polarization voltage. | |
| Differential charge input front panel designed for use with LAN-XI Bridge Module Type 3057. | |
| Display and control panel for MGCplus with LCD-graphic-display and foil keyboard with decimal block for easy operation and to display several measurement values (t/y and x/y representation possible) Width of... | |
| Front panel designed for use with LAN-XI Bridge Module Type 3057. | |
| Front panel designed for use with Microphones requiring 200 V External Polarization, providing four input channels and up to two generator output channels. | |
| Front Panel, LAN-XI, Bridge Module, Charge Inputs and Monitor Outputs, sub-D HD 15-pin | |
| Front Panel, LAN-XI, detachable front panel for headphone testing designed as a dedicated analogue interface with 2+2 channel headphone testing. | |
| Front Panel, LAN-XI, detachable, 2 ch.circular-1B 7-pins (F) + 2 ch. BNC (F) connectors | |
| Front Panel, LAN-XI, detachable, 4 ch. circular-1B 7-pins (F) + 2 ch. BNC (F) connectors | |
| Front Panel, LAN-XI, detachable, 4+2 channels, BNC (F) connectors for Type 3160 | |
| Front Panel, LAN-XI, detachable, dynamic bridge transducer front panel, designed for use with Kulite Bridge Transducers such as the LQ-080 series and the LQ-125 series used in the aerospace industry... | |
| LAN-XI front panel, detachable, 6ch. input / 6ch. monitor output with interface to patch panels | |
| LAN-XI, detachable front panel, designed for applications where customised non-standard cables are required. | |
| LAN-XI, detachable front panel, designed for Array Acoustic systems. | |
| LAN-XI, detachable front panel, Designed for Voltage injection calibration when using UA-2115-042 combined with Module Type 3160-A-042 and Microphone Preamplifier Type 2669-W-004. | |
| LAN-XI, detachable front panel, designed to allow up to six charge type transducers to be connected directly to a LAN-XI frontend. | |
| LAN-XI, detachable front panel, designed to allow up to six differential charge accelerometers to be connected directly to a LAN-XI frontend. | |
| LAN-XI, detachable front panel, designed to be used with LAN‐XI Bridge Module Type 3057‐B‐030. | |
| LAN-XI, detachable front panel, designed with 2 x 4-pin triaxial accelerometer connectors. | |
| LAN-XI, detachable front panel, designed with 4 x 4-pin triax accelerometer connectors. | |
| LAN-XI, detachable front panel. Default front panel for LAN-XI module Type 3161-A-011. | |
| LAN-XI, detachable, auxiliary front panel, designed for applications combining auxiliary data with microphones that require 200V polarization voltage. | |
| LAN-XI, detachable, charge input font panel, designed to allow up to 12 charge type transducers to be connected directly to the LAN-XI frontend. | |
| LAN-XI, detachable, Dynamic Bridge Transducer front panel, designed for use with Kulite Bridge Transducers such as the LQ-080 series and the LQ-125 series used in the aerospace industry for dynamic... | |
| LAN-XI, detachable, Monitor front panel, designed to allow input signals to be simultaneously fed into both the LAN-XI system and also a second system like a recorder. | |
| LAN-XI, detachablel, dynamic bridge transducer front panel, designed for use with Kulite Bridge Transducers such as the LQ-080 series and the LQ-125 series used in the aerospace industry for dynamic... | |
| UA-2104 is a front panel specifically designed for sound intensity measurements on PULSE. | |
| UA-3101 is the default front panel for LAN-XI CAN Bus Module Type 3058. | |
| UA-3111-060 allows up to six CVLD accelerometers to be connected directly to the LAN-XI front end, simplifying setup and optimizing performance. |