Mile-X Equipment, Inc. Datasheets for Vise Jaws
Vise jaws are inserts that fit into a vise and grip the workpiece. Smooth-faced metal or soft plastic jaws are used to avoid marring of polished or pliable workpieces.
Vise Jaws: Learn more
| Product Name | Notes |
|---|---|
| Wilton 11128S41 Vise Jaws Length 6.5" x Width 7/16" x Height 3/4" Center to Center on bolt hole 2-1/2" (Replaced part number 11125S41) | |
| Wilton 2903080 3" Vise Jaws Fits the 300S and 300N Machinist Vise | |
| Wilton 2905020 Vise Jaws L5" x W5/8" x H 1-1/4" Holes Center to Center: 2-3/8" | |
| Wilton 4-1/2" wide, 1-1/4" tall x 5/8 thick" x 2-3/8" center to center holes. Jaws have 5/16" pin. Serrated Jaw Inserts for Stock Numbers 10225, 10021, 10086 | |
| Wilton Multi-Grip Magnetic Vise Jaws 21111 - "5-1/2" Jaw Width, Multi-Grip Vise Jaws" Uniquely shaped jaw is great for holding wood, soft metal, or tubing Fits any 3" to 6" | |
| Wilton Pipe Jaws Fits Wilton 1998 and Later C-1 10225 Bench Vise, Priced Per Pair | |
| Wilton Pipe Jaws Height is 2-1/4" and the width is 1-1/2". The depth of the deepest part is 1". These jaws clip on, they do not have screws to fasten. | |
| Wilton Pipe Jaws Length 1-3/4", Width, 1-1/8", Depth of deepest part 9/16" Includes 2 bolts. Fit 744, 745, 746, 1740, 1750, 1760, 1745, 1755, 1765 | |
| Wilton Vise Jaws 4-1/2" x 1/2" x3/4" Holes center to center 2-3/8" | |
| Wilton Vise Jaws For Wilton Model 603M3 and Model 503M3 Vise | |
| Wilton Vise Jaws For Wilton Model 603M3-1/2-M3 and 503M3-1/2-M3 Vise | |
| Wilton Vise Jaws For Wilton Model 604M3 and Model 504M3 Columbian Machinists Vise | |
| Wilton Vise Jaws For Wilton Model 605M3 and Model 505M3 Columbian Machinists Vise | |
| Wilton Vise Jaws For Wilton Model 606M3 and 506M3 Columbian Machinists Vise | |
| Wilton Vise Jaws L3-1/2" x W5/8" x H 1" Holes Center to Center: 2-3/8" | |
| Wilton Vise Jaws L4" x W5/8" x H 1-1/4" Holes Center to Center: 2-3/8" | |
| Wilton Vise Jaws L5" x W1/2" x H3/4" Holes center to center 2-3/8" | |
| Wilton Vise Jaws L5" x W5/8" x H 1" Holes Center to Center: 2-3/8" | |
| Wilton Vise Jaws L5-1/2" x W1/2" x H3/4" Holes 2-3/8" center to center | |
| Wilton Vise Jaws L6" x W1" x H 1-1/2" Holes Center to Center: 4" | |
| Wilton Vise Jaws L6" x W5/8" x H 1-1/4" Holes Center to Center: 4" | |
| Wilton Vise Jaws L6" x W5/8" x H1" Holes center to center 4" | |
| Wilton Vise Jaws L6-1/2" x W5/8" x H 1", 2-3/8" center to center hole distance | |
| Wilton Vise Jaws L8" x W1" x H 1-1/2" Holes Center to Center: 6" | |
| Wilton Vise Jaws Replacement vise jaws for Wilton 1780A Vise L8" x W5/8" x H1" Holes Center to Center 4" | |
| Wilton Vise Jaws L 4" x H 3/4" x W 7/16" Holes center to center 2-3/8" Replaced Part Number 2904040 | |
| Wilton Vise Jaws L5" x W1/2" x H3/4" Holes center to center 2-3/8" | |
| Wilton Vise Jaws L6" x H1" x W5/8" Holes center to center 4" | |
| Wilton Vise Jaws L8" x H5/8" x W1" Holes center to center 4" |