Quarktwin Technology Ltd. Datasheets for SRAM Memory Chips
Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable.
SRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| SRAM - Asynchronous Memory IC 16Mbit Parallel 45 ns 119-PBGA (14x22) | |
| SRAM - Asynchronous Memory IC 16Mbit Parallel 45 ns 48-TSOP I | |
| SRAM - Asynchronous Memory IC 16Mbit Parallel 45 ns 48-VFBGA (6x8) | |
| SRAM - Asynchronous Memory IC 16Mbit Parallel 55 ns 119-PBGA (14x22) | |
| SRAM - Asynchronous Memory IC 16Mbit Parallel 55 ns 48-TSOP I | |
| SRAM - Asynchronous Memory IC 16Mbit Parallel 55 ns 48-VFBGA (6x8) | |
| SRAM - Asynchronous Memory IC 16Mbit Parallel 55 ns 48-VFBGA (8x9.5) | |
| SRAM - Asynchronous Memory IC 16Mbit Parallel 55 ns 60-WLCSP (5.81x4.65) | |
| SRAM - Asynchronous Memory IC 16Mbit Parallel 70 ns 48-TSOP I | |
| SRAM - Asynchronous Memory IC 16Mbit Parallel 70 ns 48-VFBGA (8x9.5) | |
| SRAM - Asynchronous Memory IC 256Kbit Parallel 55 ns 28-SOIC | |
| SRAM - Asynchronous Memory IC 256Kbit Parallel 55 ns 28-TSOP I | |
| SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-PDIP | |
| SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-SOIC | |
| SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-TSOP I | |
| SRAM - Asynchronous Memory IC 32Kbit Parallel 25 ns 52-PLCC (19.13x19.13) | |
| SRAM - Asynchronous Memory IC 32Mbit Parallel 55 ns 48-FBGA (6x8) | |
| SRAM - Asynchronous Memory IC 32Mbit Parallel 55 ns 48-FBGA (8x9.5) | |
| SRAM - Asynchronous Memory IC 32Mbit Parallel 55 ns 48-TSOP I | |
| SRAM - Asynchronous Memory IC 32Mbit Parallel 70 ns 48-FBGA (8x9.5) | |
| SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 32-SOIC | |
| SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 32-TSOP II | |
| SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 36-VFBGA (6x8) | |
| SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 44-TSOP II | |
| SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 48-VFBGA (6x8) | |
| SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-SOIC | |
| SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-sTSOP | |
| SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-TSOP II | |
| SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 36-BGA (7x8.5) | |
| SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 36-VFBGA (6x8) | |
| SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 44-TSOP II | |
| SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 48-VFBGA (6x8) | |
| SRAM - Asynchronous Memory IC 4Mbit Parallel 70 ns 32-SOIC | |
| SRAM - Asynchronous Memory IC 4Mbit Parallel 70 ns 32-TSOP II | |
| SRAM - Asynchronous Memory IC 4Mbit Parallel 70 ns 36-BGA (7x8.5) | |
| SRAM - Asynchronous Memory IC 4Mbit Parallel 70 ns 36-VFBGA (6x8) | |
| SRAM - Asynchronous Memory IC 4Mbit Parallel 70 ns 44-TSOP II | |
| SRAM - Asynchronous Memory IC 4Mbit Parallel 70 ns 48-VFBGA (6x8) | |
| SRAM - Asynchronous Memory IC 64Kbit Parallel 55 ns 28-SOIC | |
| SRAM - Asynchronous Memory IC 64Kbit Parallel 70 ns 28-SOIC | |
| SRAM - Asynchronous Memory IC 64Mbit Parallel 55 ns 48-FBGA (8x9.5) | |
| SRAM - Asynchronous Memory IC 64Mbit Parallel 70 ns 48-FBGA (8x9.5) | |
| SRAM - Asynchronous Memory IC 8Mbit Parallel 45 ns 44-TSOP II | |
| SRAM - Asynchronous Memory IC 8Mbit Parallel 45 ns 48-TSOP I | |
| SRAM - Asynchronous Memory IC 8Mbit Parallel 45 ns 48-VFBGA (6x8) | |
| SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 44-TSOP II | |
| SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 48-FBGA (6x10) | |
| SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 48-TSOP I | |
| SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 48-VFBGA (6x8) | |
| SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns | |
| SRAM - Asynchronous Memory IC 8Mbit Parallel 70 ns 44-TSOP II | |
| SRAM - Asynchronous Memory IC 8Mbit Parallel 70 ns 48-FBGA (6x10) | |
| SRAM - Asynchronous Memory IC 8Mbit Parallel 70 ns 48-VFBGA (6x8) | |
| SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 15 ns 64-TQFP (14x14) | |
| SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 35 ns 52-PLCC (19.13x19.13) | |
| SRAM - Dual Port, Asynchronous Memory IC 36Kbit Parallel 25 ns 68-PLCC (24.23x24.23) | |
| SRAM - Dual Port, Asynchronous Memory IC 36Kbit Parallel 35 ns 68-PLCC (24.23x24.23) | |
| SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 15 ns 68-PLCC (24.23x24.23) | |
| SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 25 ns 68-PLCC (24.23x24.23) | |
| SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 35 ns 68-PLCC (24.23x24.23) | |
| SRAM Memory IC 256Kbit Parallel 70 ns 28-SOIC | |
| SRAM Memory IC 4Mbit Parallel 70 ns 32-SOIC | |
| SRAM Memory IC 8Mbit Parallel 55 ns 48-VFBGA (6x8) | |
| SRAM Memory IC 8Mbit Parallel 70 ns 48-VFBGA (6x8) |
| << Prev | Next >> |