Infineon Technologies AG Memory CY62148EV30LL-45BVI

Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 45ns 36-VFBGA (6x8)
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 45ns 36-VFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CY62148EV30LL-45BVI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 45ns 36-VFBGA (6x8)

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 45ns 36-VFBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-CY62148EV30LL-45BVI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY62148EV30LL-45BVI
Memory IC and Storage Component 774-CY62148EV30LL-45BVI
IC SRAM 4MBIT PARALLEL 36VFBGA Product overview: CY62148EV30LL-45BVI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY62148EV30LL-45 BVI can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 36VFBGA Product overview: CY62148EV30LL-45BVI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY62148EV30LL-45BVI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Micropower Srams / Tray Cypress Infineon Technologies - 53M3492 - Newark, An Avnet Company
Chicago, IL, United States
Micropower Srams / Tray Cypress Infineon Technologies
53M3492
Micropower Srams / Tray Cypress Infineon Technologies 53M3492
Micropower SRAMs / TRAY

Micropower SRAMs / TRAY

Supplier's Site
Memory - CY62148EV30LL-45BVI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 36-VFBGA (6x8)

SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 36-VFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CY62148EV30LL-45BVI-ND 774-CY62148EV30LL-45BVI 53M3492 CY62148EV30LL-45BVI
Product Name Memory Memory IC and Storage Component Micropower Srams / Tray Cypress Infineon Technologies Memory
Memory Category SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits
Package Type 36-VFBGA BGA; 36-VFBGA
Supply Voltage 2.2V ~ 3.6V -3.3V; 2.2 3.6V; 2.2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 6116SA45TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - CY14B512I-SFXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers