SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 55ns 48-VFBGA (8x9.5)
IC SRAM 16MBIT PARALLEL 48VFBGA
SRAM - Asynchronous Memory IC 16Mbit Parallel 55 ns 48-VFBGA (8x9.5)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY62168DV30LL-55BVIT-ND | CY62168DV30LL-55BVIT | CY62168DV30LL-55BVIT |
| Product Name | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits |