Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY62148BLL-70SCT

Description
Standard SRAM, 512KX8, 70ns, CMOS, PDSO32
Request a Quote Datasheet
Description
Standard SRAM, 512KX8, 70ns, CMOS, PDSO32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY62148BLL-70SCT - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 512KX8, 70ns, CMOS, PDSO32

Standard SRAM, 512KX8, 70ns, CMOS, PDSO32

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1166856-CY62148BLL-70SCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1166856-CY62148BLL-70SCT
Integrated Circuits (ICs) - Memory 1166856-CY62148BLL-70SCT
Win Source Part Number: 1166856-CY62148BLL-7 0SCT Category: Integrated Circuits (ICs)>Memory Series: MoBL® Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 70 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-SOIC (0.445", 11.30mm Width) Supplier Device Package: 32-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Alternative Parts (Cross-Reference): CY62148BLL70SCT; ECCN: 3A991B2A Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY62148BLL-70S CT,2156-CY62148BLL-7 0SCT RoHS Status: RoHS non-compliant

Win Source Part Number: 1166856-CY62148BLL-70SCT
Category: Integrated Circuits (ICs)>Memory
Series: MoBL®
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 70 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 32-SOIC (0.445", 11.30mm Width)
Supplier Device Package: 32-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): CY62148BLL70SCT;
ECCN: 3A991B2A
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPCY62148BLL-70SCT,2156-CY62148BLL-70SCT
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - CY62148BLL-70SCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 70 ns 32-SOIC

SRAM - Asynchronous Memory IC 4Mbit Parallel 70 ns 32-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY62148BLL-70SCT 1166856-CY62148BLL-70SCT CY62148BLL-70SCT
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Logic Family CMOS
Package Type SOP; SOP32 SOIC SOIC; 32-SOIC (0.445\", 11.30mm Width)
Access Time 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 28028557 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details