SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 70ns 32-SOIC
IC SRAM 4MBIT PARALLEL 32SOIC Product overview: CY62148BLL-70SC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY62148BLL-70SC can be used for catalog matching and distributor lookup.
IC SRAM 4MBIT PARALLEL 32SOIC
SRAM - Asynchronous Memory IC 4Mbit Parallel 70 ns 32-SOIC
IC SRAM 4MBIT PARALLEL 32SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-CY62148BLL-70SC-ND | 774-CY62148BLL-70SC | CY62148BLL-70SC | CY62148BLL-70SC | CY62148BLL-70SC |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | SOIC; "32-SOIC (0.445"", 11.30mm Width)" | SOIC; Tube | SOIC; 32-SOIC (0.445", 11.30mm Width) | SOIC; 32-SOIC (0.445\", 11.30mm Width) |