SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 45ns 32-SOIC
SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 32-SOIC
IC SRAM 4MBIT PARALLEL 32SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-CY62148G-45SXITTR-ND | CY62148G-45SXIT | CY62148G-45SXIT |
| Product Name | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits |