Cypress Semiconductor Corp. Memory CY62167DV30LL-70ZI

Description
SRAM - Asynchronous Memory IC 16Mbit Parallel 70 ns 48-TSOP I
Description
SRAM - Asynchronous Memory IC 16Mbit Parallel 70 ns 48-TSOP I
Datasheet
Datasheet Summary
Powered by GS/AI

The CY62167DV30LL-70ZI is a 16-Mbit (1M x 16) static RAM from Quarktwin Technology Ltd. It operates at a very high speed of 70 ns and supports a wide voltage range of 2.2V to 3.6V. This SRAM is designed for ultra-low active power consumption, with typical active currents of 2 mA at 1 MHz and 18.5 mA at maximum speed. It features an automatic power-down mode that reduces power consumption by 99% when not in use, making it suitable for battery-operated devices. The device can be configured as either 1M x 16 or 2M x 8, providing flexibility for various applications. It is available in both Pb-free and non Pb-free packaging options, including a 48-ball VFBGA and a 48-pin TSOP I package. The operating temperature range is from -40°C to +85°C, which is suitable for industrial applications.

Datasheet Summary
Powered by GS/AI

The CY62167DV30LL-70ZI is a 16-Mbit (1M x 16) static RAM from Quarktwin Technology Ltd. It operates at a very high speed of 70 ns and supports a wide voltage range of 2.2V to 3.6V. This SRAM is designed for ultra-low active power consumption, with typical active currents of 2 mA at 1 MHz and 18.5 mA at maximum speed. It features an automatic power-down mode that reduces power consumption by 99% when not in use, making it suitable for battery-operated devices. The device can be configured as either 1M x 16 or 2M x 8, providing flexibility for various applications. It is available in both Pb-free and non Pb-free packaging options, including a 48-ball VFBGA and a 48-pin TSOP I package. The operating temperature range is from -40°C to +85°C, which is suitable for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - CY62167DV30LL-70ZI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 16Mbit Parallel 70 ns 48-TSOP I

SRAM - Asynchronous Memory IC 16Mbit Parallel 70 ns 48-TSOP I

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number CY62167DV30LL-70ZI
Product Name Memory
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - JM38510/23104BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 6116SA45DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 611 200 709 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers