SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOIC
IC SRAM 256KBIT PARALLEL 28SOIC Product overview: CY62256LL-70SNC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY62256LL-70SNC can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-SOIC
IC SRAM 256KBIT PARALLEL 28SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-CY62256LL-70SNC-ND | 774-CY62256LL-70SNC | CY62256LL-70SNC | CY62256LL-70SNC |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295", 7.50mm Width) | |
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V |
| Access Time | 70 ns | 70 ns | 70 ns |