Designers who used this product also designed with
SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 45ns 44-TSOP II
SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 45ns 44-TSOP II
SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 45ns 44-TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: CY62158EV30LL-45ZSXI
IC SRAM 8MBIT PARALLEL 44TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 8Mbit Parallel 45 ns 44-TSOP II
| Infineon Technologies AG | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY62158EV30LL-45ZSXIT | 448-CY62158EV30LL-45ZSXITTR-ND | 774-CY62158EV30LL-45ZSXIT | CY62158EV30LL-45ZSXIT | CY62158EV30LL-45ZSXIT | CY62158EV30LL-45ZSXIT |
| Product Name | Memories - SRAM (static RAM) - Asynchronous SRAM - CY62158EV30LL-45ZSXIT | Memory | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | PG-TSOP-44 | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400", 10.16mm Width) | 44-TSOP (0.400\", 10.16mm Width) | ||
| Supply Voltage | 3.6V; 2.2 V, 3.6 V | 2.2V ~ 3.6V | -3.3V; 2.2 | 2.2V ~ 3.6V | 3.6V; 2.2V ~ 3.6V |