Cypress Semiconductor Corp. Memory - SRAM - CY62256NLL-55SNXI CY62256NLL-55SNXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013498-CY62256NLL-55 SNXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 55ns Family Name: CY62256N Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): M68AF031AM55MS6; M68AF031AM55MS6T; M68AF031AL55MS6T; Introduction Date: December 02, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013498-CY62256NLL-55 SNXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 55ns Family Name: CY62256N Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): M68AF031AM55MS6; M68AF031AM55MS6T; M68AF031AL55MS6T; Introduction Date: December 02, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62256NLL-55SNXI - 013498-CY62256NLL-55SNXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62256NLL-55SNXI
013498-CY62256NLL-55SNXI
Memory - SRAM - CY62256NLL-55SNXI 013498-CY62256NLL-55SNXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013498-CY62256NLL-55 SNXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 55ns Family Name: CY62256N Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): M68AF031AM55MS6; M68AF031AM55MS6T; M68AF031AL55MS6T; Introduction Date: December 02, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013498-CY62256NLL-55SNXI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 55ns
Family Name: CY62256N
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): M68AF031AM55MS6; M68AF031AM55MS6T; M68AF031AL55MS6T;
Introduction Date: December 02, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC - 80651074 - Radwell International
Willingboro, NJ, United States
Memory IC
80651074
Memory IC 80651074
STANDARD SRAM, 32KX8, 55NS, CMOS, IND TEMP, LOW POWER, SOIC28. FREE 2 YEAR RADWELL WARRANTY

STANDARD SRAM, 32KX8, 55NS, CMOS, IND TEMP, LOW POWER, SOIC28. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Memory - CY62256NLL-55SNXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 55 ns 28-SOIC

SRAM - Asynchronous Memory IC 256Kbit Parallel 55 ns 28-SOIC

Buy Now Datasheet
CY62256 - STANDARD SRAM, 32KX8,

CY62256 - STANDARD SRAM, 32KX8,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Radwell International Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 013498-CY62256NLL-55SNXI 80651074 CY62256NLL-55SNXI CY62256NLL-55SNXI
Product Name Memory - SRAM - CY62256NLL-55SNXI Memory IC Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip
Access Time 55 ns 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71256SA15TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details