SRAM - Asynchronous Memory IC 16Mb (2M x 8, 1M x 16) Parallel 45ns 48-VFBGA (6x8)
SRAM - Asynchronous Memory IC 16Mbit Parallel 45 ns 48-VFBGA (6x8)
IC SRAM 16MBIT PARALLEL 48VFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-CY62167EV30LL-45BVXATTR-ND | CY62167EV30LL-45BVXAT | CY62167EV30LL-45BVXAT |
| Product Name | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits |