Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QMS-052-05.75-L-D-PC4

Description
CONN HDR 104POS SMD GOLD
Datasheet
Description
CONN HDR 104POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QMS-052-05.75-L-D-PC4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QMS-052-05.75-L-D-PC4
CONN HDR 104POS SMD GOLD

CONN HDR 104POS SMD GOLD

Supplier's Site
Header, 0.635Mm, High Speed, 2X52 Position; Mezzanine Connector Type Samtec - 96P2515 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, High Speed, 2X52 Position; Mezzanine Connector Type Samtec
96P2515
Header, 0.635Mm, High Speed, 2X52 Position; Mezzanine Connector Type Samtec 96P2515
HEADER, 0.635MM, HIGH SPEED, 2X52 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:104Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 0.635MM, HIGH SPEED, 2X52 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:104Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QMS-052-05.75-L-D-PC4 96P2515
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Header, 0.635Mm, High Speed, 2X52 Position; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 77 Degrees
Termination Crimp
View Details
Multi-Channel Connectors - NC-8-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details