Samtec Inc. Connector, Header, 104Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec QMS-052-01-SL-D-RA-MG

Description
CONNECTOR, HEADER, 104POS, 2ROW, 0.635MM; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:104Contacts ; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 104POS, 2ROW, 0.635MM; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:104Contacts ; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 104Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec - 18X4640 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 104Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec
18X4640
Connector, Header, 104Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec 18X4640
CONNECTOR, HEADER, 104POS, 2ROW, 0.635MM; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:104Contacts ; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, HEADER, 104POS, 2ROW, 0.635MM; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:104Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QMS-052-01-SL-D-RA-MG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QMS-052-01-SL-D-RA-MG
CONN HDR 104POS R/A GOLD

CONN HDR 104POS R/A GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 18X4640 QMS-052-01-SL-D-RA-MG
Product Name Connector, Header, 104Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details