Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QMS-078-05.75-L-D-A

Description
CONN HDR 156POS SMD GOLD
Datasheet
Description
CONN HDR 156POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QMS-078-05.75-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QMS-078-05.75-L-D-A
CONN HDR 156POS SMD GOLD

CONN HDR 156POS SMD GOLD

Supplier's Site
Header, 0.635Mm, High Speed, 2X78 Position; Mezzanine Connector Type Samtec - 96P2556 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, High Speed, 2X78 Position; Mezzanine Connector Type Samtec
96P2556
Header, 0.635Mm, High Speed, 2X78 Position; Mezzanine Connector Type Samtec 96P2556
HEADER, 0.635MM, HIGH SPEED, 2X78 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:166Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 0.635MM, HIGH SPEED, 2X78 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:166Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QMS-078-05.75-L-D-A 96P2556
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Header, 0.635Mm, High Speed, 2X78 Position; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
TNC Female to BNC Female, Adapter - 9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details