Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QMS-078-05.75-L-D-PC4

Description
CONN HDR 156POS SMD GOLD
Datasheet
Description
CONN HDR 156POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QMS-078-05.75-L-D-PC4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QMS-078-05.75-L-D-PC4
CONN HDR 156POS SMD GOLD

CONN HDR 156POS SMD GOLD

Supplier's Site
Header, 0.635Mm, High Speed, 2X78 Position; Mezzanine Connector Type Samtec - 96P2559 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, High Speed, 2X78 Position; Mezzanine Connector Type Samtec
96P2559
Header, 0.635Mm, High Speed, 2X78 Position; Mezzanine Connector Type Samtec 96P2559
HEADER, 0.635MM, HIGH SPEED, 2X78 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:166Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 0.635MM, HIGH SPEED, 2X78 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:166Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QMS-078-05.75-L-D-PC4 96P2559
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Header, 0.635Mm, High Speed, 2X78 Position; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data