Samtec Inc. Connector, Hdr, 96Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec QMS-048-05.75-L-D-DP-A

Description
CONNECTOR, HDR, 96POS, 2ROW, 0.635MM; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QMS SeriesRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HDR, 96POS, 2ROW, 0.635MM; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QMS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Hdr, 96Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec - 96P2481 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdr, 96Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec
96P2481
Connector, Hdr, 96Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec 96P2481
CONNECTOR, HDR, 96POS, 2ROW, 0.635MM; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QMS SeriesRoHS Compliant: Yes

CONNECTOR, HDR, 96POS, 2ROW, 0.635MM; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QMS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96P2481
Product Name Connector, Hdr, 96Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-11123TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details