HEADER, 0.635MM, HIGH SPEED, 2X52 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:104Contacts
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96P2508 |
| Product Name | Header, 0.635Mm, High Speed, 2X52 Position; Mezzanine Connector Type Samtec |
| Mounting | Surface Mount |