HEADER, 0.635MM, HIGH SPEED, 2X52 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:104Contacts
CONN HDR 104POS SMD GOLD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 96P2528 | QMS-052-06.75-L-D-PC4 |
| Product Name | Header, 0.635Mm, High Speed, 2X52 Position; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Surface Mount |