Amphenol Corporation D-Sub Connector Assemblies MDBE09SE860

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - MDBE09SE860-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
MDBE09SE860-ND
D-Sub Connector Assemblies MDBE09SE860-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-MDBE09SE860
Electronic Connector 438-MDBE09SE860
CONN DSUB RCPT 9POS PNL MNT SLDR Product overview: MDBE09SE860 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-MDBE09SE860 can be used for catalog matching and distributor lookup.

CONN DSUB RCPT 9POS PNL MNT SLDR Product overview: MDBE09SE860 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-MDBE09SE860 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub Connectors - 1182419-MDBE09SE860 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1182419-MDBE09SE860
Connectors, Interconnects - D-Sub Connectors 1182419-MDBE09SE860
Win Source Part Number: 1182419-MDBE09SE860 Category: Connectors, Interconnects>D-Sub Connectors Series: MDB Number of Positions: 9 Color: Black Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 125V Ingress Protection: IP67 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-0 Standard Package: 48 Flange Feature: Board Side (4-40) Shell Material, Finish: Zinc, Nickel Plated Dielectric Material: Polyester Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8536.69.4040 Mfr: Amphenol ICC (Commercial Products) Other Names: MDB-E09SE-860 Base Product Number: MDBE09 Product Status: Obsolete

Win Source Part Number: 1182419-MDBE09SE860
Category: Connectors, Interconnects>D-Sub Connectors
Series: MDB
Number of Positions: 9
Color: Black
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Copper Alloy
Connector Style: D-Sub
Voltage Rating: 125V
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Standard Package: 48
Flange Feature: Board Side (4-40)
Shell Material, Finish: Zinc, Nickel Plated
Dielectric Material: Polyester
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Other Names: MDB-E09SE-860
Base Product Number: MDBE09
Product Status: Obsolete

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Connector, Standard, 9Pos, Rcpt; No. Of Contacts Amphenol Communications Solutions - 01N5206 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9Pos, Rcpt; No. Of Contacts Amphenol Communications Solutions
01N5206
D Sub Connector, Standard, 9Pos, Rcpt; No. Of Contacts Amphenol Communications Solutions 01N5206
D SUB CONNECTOR, STANDARD, 9POS, RCPT; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MDB Series; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9POS, RCPT; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MDB Series; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDBE09SE860-ND 438-MDBE09SE860 1182419-MDBE09SE860 MDBE09SE860 01N5206
Product Name D-Sub Connector Assemblies Electronic Connector Connectors, Interconnects - D-Sub Connectors D Sub Connector, Standard, 9Pos, Rcpt; No. Of Contacts Amphenol Communications Solutions
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole Panel Mount, Through Hole
Voltage Rating 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data