Micro Cool Edge NF1/NGSFF 0.50mm, NGSFF/NF1 0.50mm, Surface mount, 67 signal pins, Right angle, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number MD3670M02006111
"67 Position Female Connector Non Specified - Dual Edge Gold 0.020"" (0.50mm) Black"
"67 Position Female Connector Non Specified - Dual Edge Gold 0.020"" (0.50mm) Black"
"67 Position Female Connector Non Specified - Dual Edge Gold 0.020"" (0.50mm) Black"
MD3670M02006111-NGSF
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MD3670M02006111 | MD3670M02006111 | MD3670M02006111TR-ND | 65AH1632 |
| Product Name | Micro Cool Edge NF1/NGSFF 0.50mm | Card Edge Connectors | Edgeboard Connectors | Md3670M02006111-Ngsff0.5Mm,67Sright Angle / Reel Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; PC Card Connector | Card Edge Connector | ||
| Geometry | Right Angle | Right Angle | ||
| Termination | Surface Mount | |||
| Voltage Rating | 29 volts | |||
| Current Rating | 0.5 amps |