New Yorker Electronics Co., Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| ADAPTER TNC JACK TO SMA JACK 50? 6GHz BRS BODY NI PLD TEFLON INSL | |
| CABLE ASSEMBLY, WATERPROOF | |
| CBL 2POS FMALE TO WIRE 6' | |
| CBL 3POS FMALE TO WIRE 6' | |
| CBL 4POS FMALE TO WIRE 6' | |
| CBL 5POS FMALE TO WIRE 6' | |
| CBL 6POS FMALE TO WIRE 6' | |
| CIRC CBL 3POS PLUG TO WIRE 6' | |
| CONN HEADER SMD 10POS 0.8MM | |
| CONN HEADER SMD 12POS 0.8MM | |
| CONN HEADER SMD 14POS 0.8MM | |
| CONN HEADER SMD 16POS 0.8MM | |
| CONN HEADER SMD 18POS 0.8MM | |
| CONN HEADER SMD 20POS 0.8MM | |
| CONN HEADER SMD 4POS 0.8MM | |
| CONN HEADER SMD 6POS 0.8MM | |
| CONN HEADER SMD 8POS 0.8MM | |
| CONN PLUG FMALE 2POS SOLDER CUP | |
| CONN PLUG FMALE 3POS SOLDER CUP | |
| CONN PLUG FMALE 4POS SOLDER CUP | |
| CONN PLUG FMALE 6POS SOLDER CUP | |
| CONN RCPT 10POS 0.031" GOLD SMD | |
| CONN RCPT 12POS 0.031" GOLD SMD | |
| CONN RCPT 16POS 0.031" GOLD SMD | |
| CONN RCPT MALE 2POS SOLDER CUP | |
| CONN RCPT MALE 3POS SOLDER CUP | |
| CONN RCPT MALE 4POS SOLDER CUP | |
| CONN RCPT MALE 5POS SOLDER CUP | |
| CONN RCPT MALE 6POS SOLDER CUP | |
| CONN RCPT MALE DIN 10POS SOLDER | |
| CONN RCPT MALE DIN 12POS SOLDER | |
| CONNECTOR, MEMORY CONNECTORS | |
| CONNECTOR, MEMORY | |
| CONNECTOR, RECEPTACLE STRIP, 0.80MM | |
| CONNECTOR, RECEPTACLE STRIP, 2.54MM, 10 POSITION | |
| CONNECTOR, RECEPTACLE STRIP, 2.54MM, STRAIGHT SMT, 10 POSITION, | |
| CONNECTOR, RECEPTACLE STRIP, 2.54MM, VERTICAL SMT, 12 POSITION | |
| CONNECTOR, RECEPTACLE STRIP, 2.54MM | |
| CONNECTOR, RF CONNECTOR | |
| CONNECTOR, SAS CONNECTOR | |
| CONNECTOR, SATA CONNECTOR | |
| CONNECTOR, SCREW MACHINE SOCKET, 2.54MM | |
| CONNECTOR, SCREW MACHINE SOCKET | |
| CONNECTOR, SFP | |
| CONNECTOR, USB CONNECTOR | |
| CONNECTOR, WATERPROOF, CAP | |
| CONNECTOR, WATERPROOF | |
| CONNECTOR | |
| DUAL PORT USB, RIGHT ANGLE, USB- | |
| ELEVATE SKT 2.54MM STR 1*2P GOLD H=21.2MM W=2.5MM DIP=2.1MM HI-TEMP | |
| ELEVATE SKT 2.54MM STR 2*3P GOLD H=11MM W=5MM DIP=3MM HI-TEMP | |
| ELEVATE SKT 2.54MM STR 2*5P GOLD H=21.2MM W=5MM DIP=2.1MM HI-TEMP | |
| FAKRA JACK SMB TYPE: STRAIGHT FO | |
| FAKRA PLUG PCB TYPE STR 50? BRS GOLD TYPE-A BLACK CAP TR | |
| FAKRA PLUG PCB TYPE STR 50? BRS GOLD TYPE-Z WTBLU CAP TR | |
| FAKRA PLUG R/A | |
| FAKRA PLUG SMB TYPE: RIGHT ANGLE | |
| FARKA PLUG PCB TYPE STR 50? BRS GOLD TYPE-C BLU TR | |
| FARKA PLUG SMB TYPE STR 50? 4GHz BRS BODY PTFE INSL TYPE-C BLU RG58 | |
| FARKA PLUG SMB TYPE STR 50? 4GHz BRS BODY PTFE INSL TYPE-D BORDEAUX-VIOLET RG58 | |
| FARKA PLUG SMB TYPE STR 50? 4GHz BRS BODY PTFE INSL TYPE-H VIO RG58 | |
| FARKA PLUG SMB TYPE STR 50? 4GHz BRS BODY PTFE INSL TYPE-I BIE RG58 | |
| FEMALE HEADER 0.8MM SMT 2*10P GOLD H=3MM W=3.05MM NO PEG MYLAR TR | |
| FEMALE HEADER 0.8MM SMT 2*10P MATTE TIN H=3MM W=3.05MM NO PEG MYLAR TR | |
| FEMALE HEADER 2.54MM 1*3P SEL GOLD MATTE TIN H=8.5MM W=2.4MM DIP=2.64 HI-TEMP | |
| FEMALE HEADER 2.54MM 1*3P SEL GOLD MATTE TIN H=8.5MM W=3MM DIP=3.50 HI-TEMP | |
| FEMALE HEADER 2.54MM 1*5P GF SMT TYPE-A H=7.1MM W=2.5MM CAP TR | |
| FEMALE HEADER 2.54MM 1*9P 5u" GOLD H=8.5MM W=2.5MM DIP=3.15 HI-TEMP | |
| FEMALE HEADER 2.54MM 2*3P SEL GOLD MATTE TIN H=8.5MM W=5MM DIP=2.64 HI-TEMP | |
| FEMALE HEADER 2.54MM DUAL ENTRY TYPE-A STR 1*2P GF H=5.0MM W=2.6MM DIP=3MM HI-TEMP | |
| FEMALE HEADER 2.54MM DUAL ENTRY TYPE-A STR 1*4P GF H=5.0MM W=2.6MM DIP=3MM HI-TEMP | |
| FEMALE HEADER 2.54MM DUAL ENTRY TYPE-A STR 1*5P GF H=5.0MM W=2.6MM DIP=3MM HI-TEMP | |
| FEMALE HEADER 2.54MM DUAL ENTRY TYPE-B STR 1*4P GF H=5.0MM W=2.6MM DIP=3MM HI-TEMP | |
| FEMALE HEADER 2.54MM R/A 1*8P 5u" GOLD H=5MM W=2.6MM DIP=3.0MM HI-TEMP | |
| FEMALE HEADER 2.54MM RA 2*12P SEL GOLD MATTE TIN H=8.5MM W=5MM DIP=2.54MM | |
| FEMALE HEADER 2.54MM RA 2*15P TIN H=8.5MM W=5MM DIP=2.9MM | |
| FEMALE HEADER 2.54MM RA 2*2P GF H=8.5MM DIP=2.9MM | |
| FEMALE HEADER 2.54MM RA 3*5P GF H=8.5MM W=7.5MM DIP=3MM HI-TEMP | |
| FEMALE HEADER 2.54MM RA SMT 1*6P GF H=8.5MM W=2.5MM 76/Tube | |
| FEMALE HEADER 2.54MM RA SMT 1*7P GF H=8.5MM W=2.5MM TR | |
| FEMALE HEADER 2.54MM RA SMT 2*3P SG H=8.5MM W=5MM | |
| FEMALE HEADER 2.54MM SIDE ENTRY 2*2P GF H=5.90MM W=8.1MM DIP=3MM HI-TEMP | |
| FEMALE HEADER 2.54MM SIDE ENTRY SMT 1*10P 30?”SG H=3.4MM W=8.1MM | |
| FEMALE HEADER 2.54MM SIDE ENTRY SMT 2*12P SG H=5.95MM W=8.1MM | |
| FEMALE HEADER 2.54MM SIDE ENTRY SMT 2*6P SG H=5.9MM W=8.1MM TR | |
| FEMALE HEADER 2.54MM SMT 2*10P GF H=7.1MM W=5.0MM PEG MYLAR TR | |
| FEMALE HEADER 2.54MM SMT 2*12P GF H=3.5MM W=5.08MM MYLAR TR ,1K R | |
| FEMALE HEADER 2.54MM SMT 2*12P SG H=3.55MM W=5.08MM CAP TR | |
| FEMALE HEADER 2.54MM SMT 2*2P 10u" GOLD MATTE TIN H=3.55MM W=5.08MM TR | |
| FEMALE HEADER 2.54MM SMT 2*2P GF H=3.5MM W=5MM MYLAR TR | |
| FEMALE HEADER 2.54MM SMT 2*2P TIN H=3.55MM W=5.08MM PEG CAP TR | |
| FEMALE HEADER 2.54MM SMT 2*3P 15u" SG H=7.1MM W=5MM PEG TR | |
| FEMALE HEADER 2.54MM SMT 2*3P GOLD H=7.1MM W=5MM PEG CAP TR | |
| FEMALE HEADER 2.54MM SMT 2*3P GOLD H=8.5MM W=5.0MM CAP | |
| FEMALE HEADER 2.54MM SMT 2*4P GF H=3.55MM W=5.08MM CAP TR | |
| FEMALE HEADER 2.54MM SMT 2*4P GF H=3.55MM W=5.08MM PEG CAP TR | |
| FEMALE HEADER 2.54MM SMT 2*5P 10u" GOLD MATTE TIN H=3.55MM W=5.08MM TR | |
| FEMALE HEADER 2.54MM SMT 2*5P SG H=3.55MM W=5.08MM CAP TR | |
| FEMALE HEADER 2.54MM SMT 2*6P GF H=3.55MM W=5.08MM CAP TR | |
| FEMALE HEADER 2.54MM SMT 2*6P GF H=3.55MM W=5.08MM PEG CAP TR | |
| FEMALE HEADER 2.54MM SMT 2*7P SG H=3.55MM W=5.08MM CAP TR | |
| FEMALE HEADER 2.54MM SMT 2*7P SG H=7.1MM W=5MM CAP TR | |
| FEMALE HEADER 2.54MM SMT 2*8P SG H=7.1MM W=5.0MM PEG MYLAR TR | |
| FEMALE HEADER 2.54MM SMT 2*8P SG H=7.1MM W=5.0MM PEG | |
| FEMALE HEADER 2.54MM SMT A-TYPE 1*2P 10u" SG MATTE TIN H=5MM W=2.5MM CAP TR | |
| FEMALE HEADER 2.54MM SMT A-TYPE 1*5P MATTE TIN H=5MM W=2.5MM CAP TR | |
| FEMALE HEADER 2.54MM SMT B-TYPE 1*3P GF H=5MM W=2.6MM CAP TR | |
| FEMALE HEADER 2.54MM SMT STR DUAL ENTRY 2*3P GF H=5MM W=5MM | |
| FEMALE HEADER 2.54MM SMT STR DUAL ENTRY 2*4P GF H=5MM W=5MM CAP TR | |
| FEMALE HEADER 2.54MM SMT STR DUAL ENTRY 2*6P GOLD H=5MM W=5.2MM PEG CAP TR | |
| FEMALE HEADER 2.54MM SMT-A 1*3P GF H=8.5MM W=2.5MM CAP | |
| FEMALE HEADER 2.54MM SMT-B 1*5P GF H=8.5MM W=2.5MM REM#2#4 CAP TR | |
| FEMALE HEADER 2.54MM SMT-B 1*5P GF H=8.5MM W=2.5MM REM#2#4 | |
| FEMALE HEADER 2.54MM SMT-B 1*6P GOLD H=3.55MM W=2.5MM CAP TR | |
| FEMALE HEADER 2.54MM STR 1*2P GF H=5MM W=2.5MM DIP=3.1MM HI-TEMP | |
| FEMALE HEADER 2.54MM STR 1*2P GF H=8.5MM W=2.4MM DIP=3MM HI-TEMP | |
| FEMALE HEADER 2.54MM STR 1*3P GF H=5MM W=2.5MM DIP=3.1MM HI-TEMP | |
| FEMALE HEADER 2.54MM STR 1*3P SG H=5MM W=2.54MM DIP=3MM OFST TAIL | |
| FEMALE HEADER 2.54MM STR 1*6P 30?”GOLD H=5MM W=2.54MM DIP=3MM OFST TAIL HI-TEMP | |
| FEMALE HEADER 2.54MM STR 1*6P GF H=8.5MM W=2.4MM DIP=3MM | |
| FEMALE HEADER 2.54MM STR 1*6P TIN H=5MM W=2.5MM DIP=3.1MM HI-TEMP CAP TR | |
| FEMALE HEADER 2.54MM STR 2*10P GF H=8.5MM W=6MM DIP=3.2MM BUMP HI-TEMP | |
| FEMALE HEADER 2.54MM STR 2*12P GF H=4.5MM W=5MM | |
| FEMALE HEADER 2.54MM STR 2*17P SEG GOLD H=8.5MM W=5.0MM DIP=1.6MM HI-TEMP | |
| FEMALE HEADER 2.54MM STR 2*20P MATTE TIN H=8.5MM W=5.0MM DIP=3MM HI-TEMP | |
| FEMALE HEADER 2.54MM STR 2*21P 30?”GOLD H=8.5MM W=5.0MM DIP=3MM | |
| FEMALE HEADER 2.54MM STR 2*3P GF H=8.5MM W=6MM DIP=3.2MM BUMP HI-TEMP | |
| FEMALE HEADER 2.54MM STR 2*40P GOLD H=8.5MM W=5.0MM DIP=3.15MM HI-TEMP | |
| FEMALE HEADER 2.54MM STR 2*5P GF H=8.5MM W=6MM DIP=3.15MM BUMP HI-TEMP | |
| FEMALE HEADER 2.54MM STR 2*5P GF H=8.5MM W=6MM DIP=3.2MM BUMP HI-TEMP | |
| FEMALE HEADER 2.54MM STR 2*8P GF H=4.5MM W=5MM | |
| FEMALE HEADER 2.54MM STR 2*8P GF H=8.5MM W=6MM DIP=3.2MM BUMP HI-TEMP | |
| FEMALE HEADER 2.54MM STR 3*6P GF H=8.5MM W=7.4MM DIP=3.2MM | |
| FEMALE HEADER 2.54MM STR DUAL ENTRY 2*10P GF H=5MM W=5.08MM DIP=3MM | |
| FEMALE HEADER 2.54MM STR DUAL ENTRY 2*10P GF H=5MM W=5MM DIP=3MM HI-TEMP | |
| MACHINE PIN SOCKET 10P 2.54MM PI | |
| MACHINE PIN SOCKET 11P 2.54MM PI | |
| MACHINE PIN SOCKET 12P 2.54MM PI | |
| MACHINE PIN SOCKET 2P 2.54MM PIT | |
| MACHINE PIN SOCKET 4P 2.54MM PIT | |
| MACHINE PIN SOCKET 5P 2.54MM PIT | |
| MACHINE PIN SOCKET 6P 2.54MM PIT | |
| MACHINE PIN SOCKET 7P 2.54MM PIT | |
| MACHINE PIN SOCKET 8P 2.54MM PIT | |
| MACHINE PIN SOCKET 9P 2.54MM PIT | |
| MINI SIM SKT 6P PUSH-PUSH COVER | |
| MINI SIM SKT 6P SMT 15u" SG PUSH-PUSH BK TR | |
| MINI SIM SKT 6P SMT SG PUSH-PUSH NO PEG SWITCH BK TR | |
| MINI SIM SKT 6P SMT SG PUSH-PUSH NO PEG SWITCH H=2.2mm BK TR | |
| MINI SIM SKT 8P SMT SG PEG BK HANGE COVER TR | |
| MINI SIM SKT 8P SMT SG PUSH-PUSH SWITCH BK TR | |
| ML-10-A-V-G-A-15 3MM HSG F 2*5P PCB STR 15u GOLD V-0 BK | |
| RECEPTACLE STRIP 10P 2.54MM PITC | |
| RECEPTACLE STRIP 11P 2.54MM PITC | |
| RECEPTACLE STRIP 12P 2.54MM PITC | |
| RECEPTACLE STRIP 14P 2.54MM PITC | |
| RECEPTACLE STRIP 16P 2.54MM PITC | |
| RECEPTACLE STRIP 18P 2.54MM PITC | |
| RECEPTACLE STRIP 20P 2.54MM PITC | |
| RECEPTACLE STRIP 2P 2.54MM PITCH | |
| RECEPTACLE STRIP 3P 2.54MM PITCH | |
| RECEPTACLE STRIP 4P 2.54MM PITCH | |
| RECEPTACLE STRIP 5P 2.54MM PITCH | |
| RECEPTACLE STRIP 6P 2.54MM PITCH | |
| RECEPTACLE STRIP 7P 2.54MM PITCH | |
| RECEPTACLE STRIP 8P 2.54MM PITCH | |
| RECEPTACLE STRIP 9P 2.54MM PITCH | |
| RECEPTACLE STRIP, 0.80MM, 10 POS | |
| RECEPTACLE STRIP, 2.54MM, VERTICAL SURFACE MOUNT, 26 POSITION | |
| RSB-10-G-SMT-KT-T/R | |
| RSM2-C1-20-T-SMT-P-P P-T/R | |
| SATA CONNECTOR | |
| SATA F 7+15P SMT TYPE G SG BK | |
| SATA F 7P R/A SMT NO POL PEG SIDE SLOT SHELL PANEL GND TAB SG BK TR | |
| SATA F 7P STR LEFT POL KEY SG BK | |
| SCW MACH PIN IC SKT SMT B-TYPE 2.54MM 1*12P H=3MM SG | |
| SCW MACH PIN IC SKT SMT B-TYPE 2.54MM 1*14P H=3MM SG | |
| SCW MACH PIN IC SKT STR 2.54MM 1*35P H=3MM DIP=2.8MM SG HT | |
| SCW MACH PIN IC SKT STR 2.54MM 2*14P H=3MM DIP=4.43MM SG | |
| SCW MACH PIN IC SKT STR 2.54MM 2*3P H=3MM DIP=2.8MM SG SMT CAP TR HT | |
| SD SKT 9P SMT PUSH-PUSH GF TR | |
| SD SKT 9P SMT PUSH-PUSH REVERSE MOUNT SG TR | |
| SD SKT 9P SMT PUSH-PUSH SG TR | |
| SD SKT 9P SMT SG W/SW H=2.9MM TR | |
| SD-CD03-FFBDL-S70-00 0 | |
| SD-CD03-MMTPH-S70-00 0 | |
| SD-MMA04-FFTPH-S70-0 02 | |
| SD-PMA05-FFTS4 | |
| SDM-09-D1-SG-0 | |
| SFF CONNECTOR 20P SMT 15u" SGM BK TR | |
| SFP CAGE 1*1PORT LIGHT PIPE EMI HEAT SINK PRESS-FIT | |
| SFP, DUST COVER, HANDLE 3.0MM BK | |
| SIM CARD 6POS CONNECTOR | |
| SIM CARD 8POS CONNECTOR | |
| SMC-1-03-1-GT-X02 | |
| TNC RA 50? 3GHz POM INSL ZINC NI PLD | |
| TNC RA 50? 3GHz WHITE GOLD PLD | |
| USB A 3.0 Receptacle, R/A SMT, 9P | |
| USB A 3.0 Receptacle, R/A Upright, Through Hole, 9P, High Temp | |
| USB A 3.0, R/A, THRU HOLE, RECEP | |
| USB A 3.0, Receptacle, Dual Port, R/A, 2X9P | |
| USB AF 3.0 1PORT RA UPRIGHT 30u"SG MATTE TIN BK HT | |
| USB3.0 AF 1PORT RA HI-TEMP SG BLUE | |
| USB3.0 AF 1PORT RA HI-TEMP SG | |
| USB3.0 AF DUAL RA SG BLU HF | |
| WATER PROOF CONN RJ45 SOCKET C SIZE LOCK PANELR/A IP67 PCB TYPE | |
| WATERPROOF CONNECTOR IP67, FEMALE, B-SIZE 4PIN PANEL, TWIST LOCK, SOLDER TYPE GOLD PLATED | |
| WATERPROOF CONNECTOR IP67, FEMALE, C SIZE SOCKET, FIELD INSTALL, SOLDER TYPE, GOLD PLATED | |
| WATERPROOF CONNECTOR IP67, MALE, B-SIZE 4PIN, FIELD INSTALL, LOCK TYPE GOLD PLATED | |
| WATERPROOF CONNECTOR IP67, MALE, C-SIZE, FRONT PANEL, LOCK TYPE, SOLDER TYPE GOLD PLATED | |
| WP CONN M12 5P MALE SCW PANEL STR SOLDER IPX7 | |
| WP CONN M12 6P FEMALE SCW PANEL STR SOLDER TYPE IP67 | |
| WP CONN M8 4P FEMALE SCW PANEL STR SOLDER IP67 |
| << Prev | Next >> |