"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
RECEPTACLE STRIP 8P 2.54MM PITCH
RECEPTACLE STRIP 8P 2.54MM PITCH
RECEPTACLE STRIP 8P 2.54MM PITCH
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-RS2-08-G-ND | 1001-RS2-08-G | RS2-08-G | RS2-08-G | RS2-08-G |
| Product Name | Headers, Receptacles, Female Sockets | Rectangular Connectors | AC Power Plugs & Receptacles | Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts | |||
| Current Rating | 3.0 amps | 3.0 amps |