"20 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
RECEPTACLE STRIP 20P 2.54MM PITC
RECEPTACLE STRIP 20P 2.54MM PITC
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-RS2BE-20-G-SMT-ND | RS2BE-20-G-SMT | 1001-RS2BE-20-G-SMT |
| Product Name | Headers, Receptacles, Female Sockets | AC Power Plugs & Receptacles | Rectangular Connectors |
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | ||
| Voltage Rating | 250 volts |