MACHINE PIN SOCKET 5P 2.54MM PIT
MACHINE PIN SOCKET 5P 2.54MM PIT
"5 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
MACHINE PIN SOCKET 5P 2.54MM PIT
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1001-SMC-1-05-1-GT | SMC-1-05-1-GT | 2057-SMC-1-05-1-GT-ND | SMC-1-05-1-GT |
| Product Name | Rectangular Connectors | IC & Component Sockets | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Socket | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 100 to 150 volts | 100 to 150 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |