RECEPTACLE STRIP 7P 2.54MM PITCH
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
RECEPTACLE STRIP 7P 2.54MM PITCH
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1001-RS1-07-G | 2057-RS1-07-G-ND | RS1-07-G |
| Product Name | Rectangular Connectors | Headers, Receptacles, Female Sockets | AC Power Plugs & Receptacles |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | |
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts |