"4 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
MACHINE PIN SOCKET 4P 2.54MM PIT
MACHINE PIN SOCKET 4P 2.54MM PIT
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-SMC-1-04-1-GT-ND | 1001-SMC-1-04-1-GT | SMC-1-04-1-GT |
| Product Name | Headers, Receptacles, Female Sockets | Rectangular Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Socket | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 100 to 150 volts | 100 to 150 volts | |
| Current Rating | 3.0 amps | 3.0 amps |