"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
RECEPTACLE STRIP 6P 2.54MM PITCH
RECEPTACLE STRIP 6P 2.54MM PITCH
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-RS1-06-G-ND | RS1-06-G | 1001-RS1-06-G |
| Product Name | Headers, Receptacles, Female Sockets | AC Power Plugs & Receptacles | Rectangular Connectors |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts |