RECEPTACLE STRIP 11P 2.54MM PITC
"11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
RECEPTACLE STRIP 11P 2.54MM PITC
RECEPTACLE STRIPS, SINGLE ROW, 11 PIN
RECEPTACLE STRIP 11P 2.54MM PITC
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1001-RS1-11-G | 2057-RS1-11-G-ND | RS1-11-G | RS1-11-G | RS1-11-G |
| Product Name | Rectangular Connectors | Headers, Receptacles, Female Sockets | AC Power Plugs & Receptacles | Headers & Wire Housings | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts | |||
| Current Rating | 3.0 amps | 3.0 amps |