Connectors Board to Board, PCB Mt Pin Hders & Recept
RECEPTACLE STRIP 2P 2.54MM PITCH
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
RECEPTACLE STRIP 2P 2.54MM PITCH
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | RS1-02-G | RS1-02-G | 2057-RS1-02-G-ND | 1001-RS1-02-G |
| Product Name | Connectors Board to Board, PCB Mt Pin Hders & Recept | AC Power Plugs & Receptacles | Headers, Receptacles, Female Sockets | Rectangular Connectors |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | |
| Gender | Male / Plug; Female / Jack | |||
| Mounting | Through Hole |