RECEPTACLE STRIP 14P 2.54MM PITC
RECEPTACLE STRIP 14P 2.54MM PITC
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 1001-RS2-14-G | RS2-14-G | 2057-RS2-14-G-ND |
| Product Name | Rectangular Connectors | AC Power Plugs & Receptacles | Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | |
| Gender | Male / Plug; Female / Jack | ||
| Mounting | Through Hole |