RECEPTACLE STRIP 12P 2.54MM PITC
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Connectors I/O - Rectangular, Signal & Power
RECEPTACLE STRIP 12P 2.54MM PITC
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RS2-12-G | 2057-RS2-12-G-ND | RS2-12-G | 1001-RS2-12-G |
| Product Name | AC Power Plugs & Receptacles | Headers, Receptacles, Female Sockets | Connectors I/O - Rectangular, Signal & Power | Rectangular Connectors |
| Gender | Male / Plug; Female / Jack | |||
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole |