New Yorker Electronics Co., Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23
Product Name Notes
AGPT BNC BULKHEAD SKT-SKT ADAPTO
BNC BULKHD SKT INS
BNC JACK RA PCB 50? 4GHz ZN BODY NI PLD PPOM INSL
BNC JACK RA PCB 75? 1GHz ZN BODY TIN PLD PP INSL ACC
BNC JACK STR 50? BRS BODY NI PLD ABS INSL
BNC R/A LOW PROFILE INSUL PCB SK
BNC RA PCB 50 4GHZ ZINC BODY NI
BNC RA PCB 50? 4GHz BK PBT ZINC BODY NI PLD
BNC RA PCB 75? 3GHz ZN BODY NI PLD POM INSL
BNC STRAIGHT BULKHEAD SKT 50 OHM
CONN FAKRA PLUG PCB 50OHM CRIMP
CONN HEADER R/A 10POS 2.54MM
CONN HEADER R/A 12POS 2.54MM
CONN HEADER R/A 14POS 2.54MM
CONN HEADER R/A 16POS 2.54MM
CONN HEADER R/A 18POS 2.54MM
CONN HEADER R/A 20POS 2.54MM
CONN HEADER R/A 22POS 2.54MM
CONN HEADER R/A 24POS 2.54MM
CONN HEADER R/A 26POS 2.54MM
CONN HEADER R/A 28POS 2.54MM
CONN HEADER R/A 30POS 2.54MM
CONN HEADER R/A 32POS 2.54MM
CONN HEADER R/A 34POS 2.54MM
CONN HEADER R/A 36POS 2.54MM
CONN HEADER R/A 38POS 2.54MM
CONN HEADER R/A 40POS 2.54MM
CONN HEADER R/A 4POS 2.54MM
CONN HEADER R/A 6POS 2.54MM
CONN HEADER R/A 80POS 2.54MM
CONN HEADER R/A 8POS 2.54MM
CONN HEADER VERT 80POS 2.54MM
CONN JACK 1POS GOLD SOLDER
CONN PAD FOR SPRING PINS 2X10
CONN PAD FOR SPRING PINS 2X2
CONN PAD FOR SPRING PINS 2X3
CONN PAD FOR SPRING PINS 2X4
CONN PAD FOR SPRING PINS 2X5
CONN RF MCX R/A T-H 50OHM
CONN RF MCX SMT VERT 50OHM
CONN RF MHF SMT VERT 50OHM
CONN SMA JACK PCB 50 OHM SLDR
CONN SMB PLUG PCB 50OHM SOLDER
CONN SPRING PISTON 10POS PCB
CONN SPRING PISTON 10POS SMD
CONN SPRING PISTON 20POS PCB
CONN SPRING PISTON 20POS SMD
CONN SPRING PISTON 2POS PCB
CONN SPRING PISTON 2POS SMD
CONN SPRING PISTON 4POS PCB
CONN SPRING PISTON 4POS SLD PCB
CONN SPRING PISTON 4POS SMD
CONN SPRING PISTON 6POS PCB
CONN SPRING PISTON 6POS SLD PCB
CONN SPRING PISTON 6POS SMD
CONN SPRING PISTON 8POS PCB
CONN SPRING PISTON 8POS SLD PCB
CONN SPRING PISTON 8POS SMD
CONNECTOR, FAKRA RF CONNECTOR
CONNECTOR, MAGNETIC CONNECTOR
CONNECTOR, PIN HEADER, 2.54MM, RIGHT ANGLE PCB, SPECIAL LENGTHS, HIGH TEMP
CONNECTOR, PIN HEADER, 2.54MM, VERTICAL SMT, 40 POSITION, PICK & PLACE CAP, TAPE & REEL
CONNECTOR, PIN HEADER, 2.54MM
CONNECTOR, RF CONNECTOR, RF SWITCH, SMT, 50 OHM
CONNECTOR, RF CONNECTOR
CONNECTOR, SFP - QSFP CONNECTOR
CONNECTOR, SPRING LOADED PIN CONNECTOR
CONNECTOR
CRIMP BNC STRAIGHT PLUG-RG179
CRIMP SMA ELBOW PLUG FOR RG174 C
F SERIES NIPT SCREW-ON PLG - RG6
FAKRA PLUG SMA TYPE: STRAIGHT, B
FAKRA PLUG SMB TYPE: RIGHT ANGLE
FAKRA PLUG SMB TYPE: STRAIGHT, F
FAKRA PLUG SMB TYPE: STRAIGHT
FAKRA PLUG SMB TYPE: VERTICAL, S
FAKRA PLUG SMB TYPE:STRAIGHT
MMCX ADAMPER PCB 50? 6GHz GOLD PLD PTFE INSL TR
MMCX JACK RA PCB 50? 6GHz BRS BODY GOLD PLD PTFE INSULATOR
MMCX JACK STR PCB 50 6GHZ BRS B
MMCX JACK STR PCB 50? 6GHz BRS BODY GOLD PLD PTFE INSL TR
MMCX JACK STR PCB 50? BRS BODY GOLD PLD TEFLON INSL
MMCX PLUG STR PCB 50? 6GHz BRS BODY GOLD PLD PTFE INSL TR
MMCX RA RJ174U/316U/LMR100 50 6
MMCX ST. JACKPIN 0.7, 3MM
MMCX STR RG174/316 50? 6GHz BRS BODY GOLD PLD PTFE INSULATOR
N PLUG CRIMP STRAIGHT FOR RG58/R
NIPT BNC END TERMINATION,50OHM D
NIPT CRIMP BNC STRAIGHT JACK-RG5
PH 2.54MM RA 2*10P GF CON=8.07MM DIP=3MM H=2.5MM
PH 2.54MM RA 2*15P GF CON=3MM DIP=5MM H=2.5MM
PH 2.54MM RA 2*2P GF CON=7.9MM DIP=3MM H=2.5MM HI-TEMP
PH 2.54MM RA 2*3P 15?”SG CON=6MM DIP=3MM H=2.5MM REM#3 HT
PH 2.54MM RA 2*3P GF CON=3MM DIP=3MM H=2.5MM HI-TEMP
PH 2.54MM RA 2*40P 15u" SG CON=7MM DIP=3.05MM H=2.5MM
PH 2.54MM RA 2*8P GF CON=8.07MM DIP=3MM H=2.5MM
PH 2.54MM RA 2*9P GF CON=3MM DIP=3MM H=2.5MM HI-TEMP
PH 2.54MM RA 3*2P TIN CON=2MM DIP=3.6MM H=2.54MM BK
PH 2.54MM STR 2*19P TIN CON=6MM DIP=3MM H=2.5MM
POGO 2.54mm 2*2P BRS GOLD SMT STR H=1.5MM INT=5mm CAP TR
QSFP-DD CAGE
QSFP-DD CONNECTOR
RF BNC CONNECTOR
RF F TYPE DOUBLE FEMALE STR 75? 2GHz ZINC BODY NI PLD POE INSL
RF F TYPE JACK RA
RF MMCX CONNECTOR
RF PAL TYPE PLUG RA PCB 75? 3GHz BRS BODY POM INSL
RF SMA CONNECTOR
RF SMB CONNECTOR
RF1-29A-D-00-50
RF11-40-T-17-50-G
RF2-22-T-17-50-G-RP
RF42-01A-T-00-50-G
RS AGPT BNC SOCKET-SOCKET ADAPTO
SMA FEMALE CRIMP BHD STR RG174 50? 12.4GHz BRS BODY GOLD PLD TEFLON INSL
SMA JACK PCB 50? 6GHz BRS BODY GOLD PLD PTFE INSL TR
SMA JACK PCB, 50OHM, BRS BODY GOLD PLD PTFE INSL
SMA JACK RA PCB 50? 6GHz BRS BODY GOLD PLD PTFE INSL ACC
SMA JACK RA PCB 50? 6GHz BRS BODY GOLD PLD PTFE INSL
SMA JACK RA PCB 50? 6GHz BRS BODY GOLD PLD TEFLON INSL MALE PIN
SMA JACK RA PCB 50? 6GHz BRS BODY GOLD PLD TEFLON INSL
SMA JACK RA PCB 50? BRS BODY GOLD PLD PTFE INSL ACC REV PIN
SMA JACK RA PCB 50? BRS BODY GOLD PLD PTFE INSL
SMA JACK RA PCB 50? BRS BODY GOLD PLD TEFLON INSULATOR WT
SMA JACK STR PCB 50? 18GHz BRS BODY GOLD PLD TEFLON INSL
SMA JACK STR PCB 50? 6GHz BRS BODY GOLD PLD TEFLON INSL
SMA JACK STR PCB 50OHM 18GHZ BRS
SMA R/A R/P JACK FOR PCB MOUNTPI
SMA R/A RP JACK PCB MOUNT19.4MM,
SMA STR PCB 50? 18GHz BRS BODY GOLD PLD TEFLON INSL
SMB END LAUNCH JK 1.57PCB
SMB JACK FOR PCB MOUNT SMT TYPE,
SMB JACK RA PCB 4GHZ BRS BOD
SMB JACK RA PCB 50? 4GHz BRS BODY GOLD PLD TEFLON INSL
SMB JACK STR CRIMP PLG 50? 4GHz BRS BODY GOLD PLD PTFE INSL
SMB PLUG RA PCB 50OHM 4GHZ BRS B
STD THROUGH HOLE BULKHEAD SOCKET

<< Prev Next >>