SATA CONNECTOR Product overview: SATA-A-PL-SMT-K from Adam Tech is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-SATA-A-PL-SMT-K can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Mounting Type: Fixed
Termination: Solder
Features: Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 1A SOT-23-5 Thin, TSOT-23-5
7 Position SATA Header, Shrouded Connector Solder Surface Mount, Right Angle
SATA CONNECTOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 443-SATA-A-PL-SMT-K | 1001-SATA-A-PL-SMT-K | 2057-SATA-A-PL-SMT-K-ND | SATA-A-PL-SMT-K | SATA-A-PL-SMT-K | |
| Product Name | Electronic Connector | Connectors,Interconnects | Pluggable Connectors | Pluggable Connector Assemblies | Pluggable Connectors | |
| Termination | Solder | Solder | ||||
| Current Rating | 1.5 amps | |||||
| Mounting | Fixed | Surface Mount, Right Angle |