RECEPTACLE STRIP 16P 2.54MM PITC
RECEPTACLE STRIP 16P 2.54MM PITC
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
RECEPTACLE STRIP 16P 2.54MM PITC
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | RS2BR-16-G | 1001-RS2BR-16-G | 2057-RS2BR-16-G-ND | RS2BR-16-G |
| Product Name | AC Power Plugs & Receptacles | Rectangular Connectors | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Male / Plug; Female / Jack | |||
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts | 250 volts |