"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
RECEPTACLE STRIP 10P 2.54MM PI 1 BOX = 300 PCS
RECEPTACLE STRIP 10P 2.54MM PITC
RECEPTACLE STRIP 10P 2.54MM PITC
RECEPTACLE STRIP 10P 2.54MM PITC
| DigiKey | Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-RS2-10-G-ND | RS2-10-G | 1001-RS2-10-G | RS2-10-G | RS2-10-G |
| Product Name | Headers, Receptacles, Female Sockets | Connectors | Rectangular Connectors | AC Power Plugs & Receptacles | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts | |||
| Current Rating | 3.0 amps | 3.0 amps |