"8 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
MACHINE PIN SOCKET 8P 2.54MM PIT
MACHINE PIN SOCKET 8P 2.54MM PIT
| Heilind Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SMC-1-08-1-GT | 2057-SMC-1-08-1-GT-ND | 1001-SMC-1-08-1-GT | SMC-1-08-1-GT |
| Product Name | Connectors | Headers, Receptacles, Female Sockets | Rectangular Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Socket | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 100 to 150 volts | 100 to 150 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |