RECEPTACLE STRIP 18P 2.54MM PITC
"18 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
RECEPTACLE STRIP 18P 2.54MM PITC
| Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | RS2BE-18-G-SMT | 2057-RS2BE-18-G-SMT-ND | 1001-RS2BE-18-G-SMT |
| Product Name | AC Power Plugs & Receptacles | Headers, Receptacles, Female Sockets | Rectangular Connectors |
| Gender | Male / Plug; Female / Jack | ||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount |