New Yorker Electronics Co., Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| CONN HEADER R/A 10POS 2.54MM | |
| CONN HEADER R/A 11POS 2.54MM | |
| CONN HEADER R/A 12POS 2.54MM | |
| CONN HEADER R/A 13POS 2.54MM | |
| CONN HEADER R/A 14POS 2.54MM | |
| CONN HEADER R/A 15POS 2.54MM | |
| CONN HEADER R/A 16POS 2.54MM | |
| CONN HEADER R/A 17POS 2.54MM | |
| CONN HEADER R/A 18POS 2.54MM | |
| CONN HEADER R/A 19POS 2.54MM | |
| CONN HEADER R/A 1POS 2.54MM | |
| CONN HEADER R/A 20POS 2.54MM | |
| CONN HEADER R/A 26POS 2.54MM | |
| CONN HEADER R/A 2POS 2.54MM | |
| CONN HEADER R/A 32POS 2.54MM | |
| CONN HEADER R/A 36POS 2.54MM | |
| CONN HEADER R/A 3POS 2.54MM | |
| CONN HEADER R/A 40POS 2.54MM | |
| CONN HEADER R/A 4POS 2.54MM | |
| CONN HEADER R/A 5POS 2.54MM | |
| CONN HEADER R/A 6POS 2.54MM | |
| CONN HEADER R/A 7POS 2.54MM | |
| CONN HEADER R/A 8POS 2.54MM | |
| CONN HEADER R/A 9POS 2.54MM | |
| CONN HEADER VERT 10POS 2.54MM | |
| CONN HEADER VERT 11POS 2.54MM | |
| CONN HEADER VERT 12POS 2.54MM | |
| CONN HEADER VERT 13POS 2.54MM | |
| CONN HEADER VERT 14POS 2.54MM | |
| CONN HEADER VERT 15POS 2.54MM | |
| CONN HEADER VERT 16POS 2.54MM | |
| CONN HEADER VERT 17POS 2.54MM | |
| CONN HEADER VERT 18POS 2.54MM | |
| CONN HEADER VERT 19POS 2.54MM | |
| CONN HEADER VERT 20POS 2.54MM | |
| CONN HEADER VERT 2POS 2.54MM | |
| CONN HEADER VERT 4POS 2.54MM | |
| CONN HEADER VERT 6POS 2.54MM | |
| CONN HEADER VERT 7POS 2.54MM | |
| CONN HEADER VERT 8POS 2.54MM | |
| CONN HEADER VERT 9POS 2.54MM | |
| CONN PAD FOR SPRING PINS 1X10 | |
| CONN PAD FOR SPRING PINS 1X2 | |
| CONN PAD FOR SPRING PINS 1X4 | |
| CONN PAD FOR SPRING PINS 1X6 | |
| CONN PAD FOR SPRING PINS 1X8 | |
| CONN SPRING MOD FEMALE 2POS PCB | |
| CONN SPRING MOD FEMALE 4POS PCB | |
| CONN SPRING MOD FEMALE 5POS PCB | |
| CONN SPRING PISTON 10POS PCB | |
| CONN SPRING PISTON 10POS SLD PCB | |
| CONN SPRING PISTON 10POS SMD | |
| CONN SPRING PISTON 2POS PCB | |
| CONN SPRING PISTON 2POS SLD PCB | |
| CONN SPRING PISTON 2POS SMD | |
| CONN SPRING PISTON 4POS PCB | |
| CONN SPRING PISTON 4POS SLD PCB | |
| CONN SPRING PISTON 4POS SMD | |
| CONN SPRING PISTON 6POS PCB | |
| CONN SPRING PISTON 6POS SLD PCB | |
| CONN SPRING PISTON 6POS SMD | |
| CONN SPRING PISTON 8POS PCB | |
| CONN SPRING PISTON 8POS SLD PCB | |
| CONN SPRING PISTON 8POS SMD | |
| CONNECTOR, PIN HEADER, 2.54MM, RIGHT ANGLE PCB, 2 POSITION, SPECIAL LENGTHS | |
| CONNECTOR, PIN HEADER, 2.54MM,R/A | |
| CONNECTOR, PIN HEADER, 2.54MM,SMT | |
| CONNECTOR, PIN HEADER, 2.54MM | |
| CONNECTOR, SPRING LOADED PIN CONNECTOR | |
| CONNECTOR | |
| Interconnect Rectangular | |
| PH 2.54MM RA 1*2P GF CON=3.5MM DIP=3MM H=1.5MM HI-TEMP | |
| PH 2.54MM RA 1*2P GOLD CON=6MM DIP=3MM H=2.5MM | |
| PH 2.54MM RA 1*3P GOLD CON=3.8MM DIP=7.2MM H=2.5MM HI-TMEP | |
| PH 2.54MM RA 1*3P MATTE TIN CON=3.3MM DIP=5.6MM H=2.5MM PHBZ HI-TEMP | |
| PH 2.54MM RA 1*3P MATTE TIN CON=5.8MM DIP=7.4MM H=2.5MM | |
| PH 2.54MM RA 1*3P TIN CON=6MM DIP=3MM H=2.5MM HI-TMEP | |
| PH 2.54MM RA 1*40P 15u"SG CON=6MM DIP=3MM H=2.5MM | |
| PH 2.54MM RA 1*4P MATTE TIN CON=3.3MM DIP=5.6MM H=2.5MM PHBZ HI-TEMP | |
| PH 2.54MM RA 1*5P GOLD CON=3.8MM DIP=7.2MM H=2.5MM HI-TMEP | |
| PH 2.54MM RA 1*5P MATTE TIN CON=5.8MM DIP=7.4MM H=2.5MM | |
| PH 2.54MM RA 1*8P TIN CON=2MM DIP=3.6MM H=2.5MM HI-TEMP | |
| PH 2.54MM RA SMT 1*2P TIN CON=3.05MM H=2.5MM PEG CAP TR | |
| PH 2.54MM RA SMT 1*3P GOLD CON=3.05MM H=2.5MM CAP | |
| PH 2.54MM RA SMT 1*3P GOLD CON=8MM H=2.5MM PEG CAP TR | |
| PH 2.54MM RA SMT 1*6P 10u" SG MATTE TIN CON=5.84MM H=2.5MM PEG CAP TR | |
| PH 2.54MM RA SMT 1*9P TIN CON=3.05MM H=2.5MM PEG CAP TR | |
| PH 2.54MM SMT 2*10P GF CON=6MM L=9.3MM H=2.5MM CAP TR | |
| PH 2.54MM SMT 2*10P GOLD CON=6.9MM L=10.74MM H=2.5MM PEG CAP | |
| PH 2.54MM SMT 2*2P 30u" SG MATTE TIN CON=10.70MM H=2.5MM HI-TEMP | |
| PH 2.54MM SMT 2*2P GF CON=10.7MM L=14.51MM H=2.5MM CAP TR | |
| PH 2.54MM SMT 2*2P GF CON=8.5MM L=11.8MM H=2.5MM CAP TR | |
| PH 2.54MM SMT 2*2P GOLD CON=5.85MM L=9.66MM H=2.5MM | |
| PH 2.54MM SMT 2*2P TIN CON=3.1MM L=6.6MM H=2.5MM CAP TR | |
| PH 2.54MM SMT 2*3P GOLD CON=3MM L=6.5MM H=2.5MM CAP TR | |
| PH 2.54MM SMT 2*3P GOLD CON=5.85MM L=9.66MM H=2.5MM | |
| PH 2.54MM SMT 2*3P SG CON=3MM L=6.5MM H=2.5MM CAP TR | |
| PH 2.54MM SMT 2*3P SG CON=6MM L=9.3MM H=2.5MM CAP TR | |
| PH 2.54MM SMT 2*4P GOLD CON=5.80MM L=9.6MM H=2.5MM CAP PEG TR | |
| PH 2.54MM SMT 2*5P GF CON=10.7MM L=14.51MM H=2.5MM CAP TR | |
| PH 2.54MM SMT 2*6P GF CON=6MM L=9.3MM H=2.5MM CAP TR | |
| PH 2.54MM SMT 2*6P GOLD CON=14.2MM H=2.5MM PEG CAP TR | |
| PH 2.54MM SMT 2*7P GF CON=8MM L=11.3MM H=2.5MM | |
| PH 2.54MM SMT 2*7P GOLD CON=5.85MM L=9.66MM H=2.5MM | |
| PH 2.54MM SMT-A TYPE 1*6P 10u" SG CON=5.85MM L=9.65MM H=2.5MM CAP TR | |
| PH 2.54MM SMT-A TYPE 1*6P GF CON=6.0MM L=9.3MM H=2.5MM PEG CAP TR | |
| PH 2.54MM SMT-A TYPE 1*6P GF CON=8.13MM L=11.43MM H=2.5MM CAP TR | |
| PH 2.54MM SMT-A TYPE 1*8P GOLD CON=2.4MM L=5.6MM CAP TR HF | |
| PH 2.54MM SMT-A TYPE 1*8P GOLD CON=5.8MM L=8.94MM CAP TR | |
| PH 2.54MM SMT-B TYPE 1*10P SG CON=6.0MM L=9.3MM H=2.5MM | |
| PH 2.54MM SMT-B TYPE 1*5P GF CON=4.5MM L=7.80MM H=2.5MM CAP TR | |
| PH 2.54MM SMT-B TYPE 1*5P GF CON=6.0MM L=9.3MM H=2.5MM CAP | |
| PH 2.54MM STR 1*12P TIN CON=10MM H=2.5MM HI-TEMP | |
| PH 2.54MM STR 1*30P SG CON=6.0MM DIP=3.0MM H=2.5MM | |
| PH 2.54MM STR 1*36P GOLD L=15.9MM DIP=7.62MM H=2.5MM | |
| PH 2.54MM STR 1*36P TIN L=26.67MM DIP=5.85MM H=2.5MM | |
| PH 2.54MM STR 1*5P GF CON=6.0MM DIP=3.0MM H=1.5MM HI-TEMP | |
| PH 2.54MM STR 1*6P GOLD DIP=4.0MM L=12.00MM H=1.5MM HI-TEMP | |
| PH 2.54MM STR 1*6P TIN L=8.64MM DIP=3.05MM H=2.5MM | |
| PH 2.54MM STR 1*6P TIN L=8.9MM H=2.5MM HI-TEMP | |
| PH 2.54MM STR 1*7P GF CON=6.0MM DIP=3.0MM H=1.5MM HI-TEMP | |
| PH 2.54MM STR 1*7P GOLD DIP=5.0MM L=12.50MM H=1.5MM HI-TEMP | |
| PH 2.54MM STR 1*8P 30u" SG MATTE TIN L=21.08MM DIP=2.8MM H=2.5MM HI-TEMP | |
| PH 2.54MM STR 2*10P 15?”SG CON=6MM DIP=3MM H=2.5MM REM#4 HI-TEMP | |
| PH 2.54MM STR 2*12P SEL GOLD MATTE TIN CON=5.88MM DIP=2.54MM H=2.5MM | |
| PH 2.54MM STR 2*13P GF DIP=6MM L=14.53MM H=2.5MM | |
| PH 2.54MM STR 2*13P GOLD MM DIP=6.75MM L=16MM H=2.5MM HI-TEMP | |
| PH 2.54MM STR 2*3P GOLD DIP=2.5MM L=9.8MM H=2.5MM HI-TEMP CAP TR | |
| PH 2.54MM STR 2*3P TIN CON=6MM DIP=3MM H=2.5MM | |
| PH 2.54MM STR 2*3P TIN DIP=3.3MM L=14.7MM H=2.5MM HI-TEMP CAP TR | |
| PH 2.54MM STR 2*3P TIN DIP=3MM L=11.43MM H=2.5MM | |
| PH 2.54MM STR 2*4P GOLD CON=26MM DIP=2.8MM H=2.5MM HI-TEMP | |
| PH 2.54MM STR 2*5P GOLD CON=6.8MM DIP=1.50MM H=2.5MM HI-TEMP CAP TR | |
| PH 2.54MM STR 2*5P MATTE TIN CON=2.7MM DIP=3.3MM H=2.5MM | |
| PH 2.54MM STR 2*6P SEL GOLD MATTE TIN CON=13.24MM DIP=2.8MM H=2.5MM | |
| PH 2.54MM STR 2*6P SEL GOLD MATTE TIN CON=15.78MM DIP=2.8MM H=2.5MM | |
| PH 2.54MM STR 2*7P MATTE TIN CON=3.3MM DIP=2.8MM H=1.5MM | |
| PH 2.54MM STR 2*7P MATTE TIN | |
| PH 2.54MM STR 2*9P GF CON=6.0MM DIP=3.05MM H=2.5MM HI-TEMP | |
| PH 2MM RA 1*4P TIN CON=8.1MM DIP=4.8MM H=2.5MM CAP TR | |
| PH1RB-03-UA-SMT-P-PP -T/R | |
| PH2-10-TA-SMT-PP-T/R | |
| PH2-12-SG-.130/.469- HT-15 | |
| PH2-12-SG-.130/.503- 15-HT | |
| PH2-16-TA-SMT-PP-T/R | |
| PH2-24-TA-HT | |
| POGO CONN 1*3P FEMALE RA DIP 10?”GOLD WHT | |
| POGO PH 2.54MM 1*08P BRS GOLD SMT STR H=4.00MM INT=7.3MM | |
| POGO PH 2.54MM 1*8P BRS GOLD FEMALE DIP RA H=2.5MM |
| << Prev | Next >> |