Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
COMPUTER NETWORK ACCESSORIES, INC.
72-058 -- NICKEL 2GHZ F JACK TO F JACK COUPLER
Computer Network Accessories, Inc.
Nickel 2GHz F Jack to F Jack Coupler
72-058
Description
Nickel 2GHz F jack to F jack coupler.
Computer Network Accessories, Inc.
Done
Description
Nickel 2GHz F jack to F jack coupler.
Suppliers
Company
Product
Description
Supplier Links
Computer Network Accessories, Inc.
Dayton, OH, USA
Nickel 2GHz F Jack to F Jack Coupler
72-058
Nickel 2GHz F Jack to F Jack Coupler
72-058
Nickel 2GHz F jack to F jack coupler.
Nickel 2GHz F jack to F jack coupler.
Supplier's Site
Technical Specifications
Computer Network Accessories, Inc.
Product Category
Electrical Connectors
Product Number
72-058
Product Name
Nickel 2GHz F Jack to F Jack Coupler
Connector Type
Audio / Video
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Strip Connector Standards - Type Solder Cup
A25001-010
Specs
Connector Type
Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
2
suppliers
Anderson Power Products
Powerpole ® 120 Housings Gray
1321G8
Specs
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
View Details
3
suppliers
PIC Wire & Cable
50 Ohm C Connector, C Straight Plug
190106
Specs
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details
SCHURTER Inc
Dkih-4 Comp.choke 3Ph+N 12A 3.0Mh Schurter
3-108-427
View Details