Computer Network Accessories, Inc. Cat5 Video (BNC) & Power (12V) Baluns, Set of 2 10-021

Description
Set of (2) video (BNC) and power (12V) Baluns allows transmission of real-time monochrome or color video over unshielded twisted pair (UTP) cable. Transmits high quality images even in high interference environments. Use with Cat5/Cat5e or Cat6 cable to connect cameras to your DVR recorder card. Transmit or Receive real-time color or Black and White video signal Color video up to 1,300' (400m) in pairs via UTP Cat5e/6 Power signal up to 750' (250m) in pairs; 12V/24V, DC/AC No power required Work With VPS Built-in TVS for surge protection Exceptional interference rejection
Description
Set of (2) video (BNC) and power (12V) Baluns allows transmission of real-time monochrome or color video over unshielded twisted pair (UTP) cable. Transmits high quality images even in high interference environments. Use with Cat5/Cat5e or Cat6 cable to connect cameras to your DVR recorder card. Transmit or Receive real-time color or Black and White video signal Color video up to 1,300' (400m) in pairs via UTP Cat5e/6 Power signal up to 750' (250m) in pairs; 12V/24V, DC/AC No power required Work With VPS Built-in TVS for surge protection Exceptional interference rejection

Suppliers

Company
Product
Description
Supplier Links
Cat5 Video (BNC) & Power (12V) Baluns, Set of 2 - 10-021 - Computer Network Accessories, Inc.
Dayton, OH, USA
Cat5 Video (BNC) & Power (12V) Baluns, Set of 2
10-021
Cat5 Video (BNC) & Power (12V) Baluns, Set of 2 10-021
Set of (2) video (BNC) and power (12V) Baluns allows transmission of real-time monochrome or color video over unshielded twisted pair (UTP) cable. Transmits high quality images even in high interference environments. Use with Cat5/Cat5e or Cat6 cable to connect cameras to your DVR recorder card. Transmit or Receive real-time color or Black and White video signal Color video up to 1,300' (400m) in pairs via UTP Cat5e/6 Power signal up to 750' (250m) in pairs; 12V/24V, DC/AC No power required Work With VPS Built-in TVS for surge protection Exceptional interference rejection

Set of (2) video (BNC) and power (12V) Baluns allows transmission of real-time monochrome or color video over unshielded twisted pair (UTP) cable. Transmits high quality images even in high interference environments. Use with Cat5/Cat5e or Cat6 cable to connect cameras to your DVR recorder card.

  • Transmit or Receive real-time color or Black and White video signal
  • Color video up to 1,300' (400m) in pairs via UTP Cat5e/6
  • Power signal up to 750' (250m) in pairs; 12V/24V, DC/AC
  • No power required
  • Work With VPS
  • Built-in TVS for surge protection
  • Exceptional interference rejection
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Electrical Connectors
Product Number 10-021
Product Name Cat5 Video (BNC) & Power (12V) Baluns, Set of 2
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products