Computer Network Accessories, Inc. 25 Pin Male RJ45 D-Sub Modular Adapter 85-309

Description
25 pin male RJ45 (8 x 8) D-sub modular adapter. Assembly required.
Description
25 pin male RJ45 (8 x 8) D-sub modular adapter. Assembly required.

Suppliers

Company
Product
Description
Supplier Links
25 Pin Male RJ45 D-Sub Modular Adapter - 85-309 - Computer Network Accessories, Inc.
Dayton, OH, USA
25 Pin Male RJ45 D-Sub Modular Adapter
85-309
25 Pin Male RJ45 D-Sub Modular Adapter 85-309
25 pin male RJ45 (8 x 8) D-sub modular adapter. Assembly required.

25 pin male RJ45 (8 x 8) D-sub modular adapter. Assembly required.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Electrical Connectors
Product Number 85-309
Product Name 25 Pin Male RJ45 D-Sub Modular Adapter
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Straight Plug - 111138 - PIC Wire & Cable
Specs
Geometry Straight
View Details