Computer Network Accessories, Inc. Dual 1GHz Grounding Block 72-275

Description
Dual 1GHz grounding block. 3/16" grounding hole accepts 8 AWG wire.
Description
Dual 1GHz grounding block. 3/16" grounding hole accepts 8 AWG wire.

Suppliers

Company
Product
Description
Supplier Links
Dual 1GHz Grounding Block - 72-275 - Computer Network Accessories, Inc.
Dayton, OH, USA
Dual 1GHz Grounding Block
72-275
Dual 1GHz Grounding Block 72-275
Dual 1GHz grounding block. 3/16" grounding hole accepts 8 AWG wire.

Dual 1GHz grounding block. 3/16" grounding hole accepts 8 AWG wire.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Electrical Connectors
Product Number 72-275
Product Name Dual 1GHz Grounding Block
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details